EN
  • EN
  • DE

MIC38C43BM-TR

Part No MIC38C43BM-TR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR MULT TOPOLOGY 8SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Output Type Transistor Driver
Purpose Step-Up, Step-Down, Step-Up/Step-Down
Topology Buck, Boost, Flyback, Forward Converter
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 7.6 V to 20 V
Frequency - Switching 500kHz
Duty Cycle (Max) 96%
Synchronous Rectifier Yes
Clock Sync No
Control Features Frequency Control
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 8-SOIC
Win Source Part Number 058664-MIC38C43BM-TR
Ultra Librarian 3D Model Ultra Librarian MIC38C43BM-TR CAD Model

Description

Product Overview: MIC38C43BM-TR from Microchip Technology

The MIC38C43BM-TR is a high-performance, BiCMOS current-mode Pulse Width Modulation (PWM) controller from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This device is designed for a wide range of power supply applications and is well-suited for both isolated and non-isolated configurations. It is an ideal choice for designers looking to create efficient and reliable power conversion systems in their electronic products.

Key Features

  • High-Frequency Operation: The MIC38C43BM-TR operates at a frequency up to 500 kHz, allowing for smaller-sized components and reduced power losses, resulting in compact and efficient power supply designs.
  • Low Startup Current: This controller features a low startup current of 500 µA (typical), which minimizes standby power consumption and enhances the overall efficiency of the power supply.
  • High Current Totem Pole Output: The totem pole output is capable of driving a power MOSFET or IGBT directly, simplifying the design and reducing external component count.
  • Automatic Feed Forward Compensation: This feature improves the response to input voltage variations, ensuring stable operation under varying conditions.
  • Trimmed Oscillator Discharge Current: The oscillator's discharge current is trimmed, which provides accurate and consistent frequency control over temperature and process variations.

Applications

  • Switch-mode power supplies (SMPS)
  • DC-DC converters
  • Battery chargers
  • Power supply for telecom and datacom applications
  • LED drivers

Product Specifications

The MIC38C43BM-TR is packaged in an 8-pin SOIC package, making it suitable for surface-mount technology (SMT) and easy to integrate into various PCB layouts. The device operates over a wide temperature range, ensuring reliability and performance in diverse environmental conditions. Its built-in protection features, such as under-voltage lockout (UVLO) and over-current protection, safeguard the system against abnormal operating conditions.

With its combination of features, the MIC38C43BM-TR from Microchip Technology is a versatile and efficient solution for your power management needs, delivering performance and reliability to enhance the value of your end products.

You May Also Be Interested in

Analog Devices Inc.
IC POWER MANAGEMENT
Lowest to $71.6418
Analog Devices Inc.
BUCK/BUCK/BOOST SYNC CTL, 40V, 3
Lowest to $17.4627
National Semiconductor (TI)
LM2647 DUAL SYNCHRONOUS BUCK REG
Need more? Email Us
Renesas Electronics America
IC REG CTRLR BUCK PMBUS 24QFN
Need more? Email Us
Chipown
SOP-8 AC DC Converters, Offline Switchers RoHS
Lowest to $0.2329
Intersil
ISL95855HRTZ Renesas / Intersil Switching Controllers Multi-phase 3+2+1 Regulator/ IMVP8 datasheet, inventory, & pricing.
Lowest to $3.7836
Texas Instruments
IC REG CTRLR BUCK 24QFN
Lowest to $4.2444
Texas Instruments
IC REG CTRLR MULT TOP 14SOIC
Need more? Email Us
Texas Instruments
IC REG CTRLR BST FLYBK CM 14SOIC
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
170+ $0.3430 $58.3100
410+ $0.2818 $115.5380
640+ $0.2726 $174.4640
875+ $0.2645 $231.4375
1,135+ $0.2553 $289.7655
1,520+ $0.2287 $347.6240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 170 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess