EN
  • EN
  • DE

MIC38C43BMM

Part No MIC38C43BMM
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR MULT TOPOLOGY 8MSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Output Type Transistor Driver
Purpose Step-Up, Step-Down, Step-Up/Step-Down
Topology Buck, Boost, Flyback, Forward Converter
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 7.6 V to 20 V
Frequency - Switching 500kHz
Duty Cycle (Max) 96%
Synchronous Rectifier Yes
Clock Sync No
Control Features Frequency Control
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 8-MSOP
Win Source Part Number 1076459-MIC38C43BMM
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MIC38C43BMM CAD Model

Description

Microchip Technology's MIC38C43BMM: A High-Performance PWM Controller

The MIC38C43BMM is a versatile and efficient PWM (Pulse Width Modulation) controller designed by Microchip Technology to cater to a wide array of power supply applications. This integrated circuit is particularly suitable for designing both isolated and non-isolated power supplies, offering flexibility and reliability in a compact package. Its applications range from switch-mode power supplies and DC-DC converters to battery chargers and power control circuits.

Key Features

  • High-Frequency Operation: The MIC38C43BMM operates at a frequency up to 500 kHz, enabling the design of power supplies with smaller components, resulting in reduced size and cost.
  • Low Start-Up Current: This controller boasts a low start-up current of 500 µA (typical), which enhances the efficiency of the power supply, especially in battery-operated systems.
  • Current Mode Operation: Current mode control provides fast response to load changes, excellent loop stability, and simplifies the design of the feedback loop.
  • Trimmed Oscillator Discharge Current: The oscillator's discharge current is trimmed to ensure precise duty cycle clamping, which is critical for the consistent performance of the power supply.
  • Automatic Feed Forward Compensation: This feature helps in maintaining stability over a wide range of input voltages and output capacitances.
  • Pulse-by-Pulse Current Limiting: The controller includes an internal pulse-by-pulse current limit feature, which provides protection against short circuits and overcurrent conditions.
  • Low Power Standby Mode: The MIC38C43BMM can enter a low power standby mode, reducing power consumption when the power supply is idle or in standby.

Package and Compatibility

The MIC38C43BMM comes in a compact 8-pin MSOP (Mini Small Outline Package) that is suitable for space-constrained applications. It is designed to be a drop-in replacement for industry-standard controller ICs, making it an easy upgrade for existing designs.

Applications

Due to its high efficiency and flexible features, the MIC38C43BMM is an excellent choice for a variety of applications, including:

  • Telecommunications equipment
  • Computer peripherals
  • Network power supplies
  • Industrial power systems
  • Automotive electronics

Overall, the MIC38C43BMM PWM controller from Microchip Technology stands out as a high-performance solution for modern power supply designs, offering efficiency, precision, and versatility in a user-friendly package.

You May Also Be Interested in

Altera
IC REG CTRLR BUCK 40QFN
Need more? Email Us
Chipown
SOP-8 AC DC Converters, Offline Switchers RoHS
Lowest to $0.2329
Analog Devices Inc.
IC REG CTRLR MULT TOP 10MSOP
Lowest to $26.1941
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR FWRD CONV 16TSSOP
Lowest to $7.2762
Texas Instruments
IC REG CTRLR MULT TOP 14SOIC
Need more? Email Us
Texas Instruments
55V wide VIN four-switch buck
Need more? Email Us
Intersil
SWITCHING CONTROLLER, VOLTAGE-MO
Need more? Email Us
Maxim Integrated
IC REG CTRLR BUCK 16TQFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess