EN
  • EN
  • DE
  • IT

MIC38C43XYM-TR

Part No MIC38C43XYM-TR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR MULT TOPOLOGY 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Up, Step-Down, Step-Up/Step-Down
Topology Buck, Boost, Flyback, Forward Converter
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 7.6 V to 20 V
Frequency - Switching 500kHz
Duty Cycle (Max) 96%
Synchronous Rectifier Yes
Clock Sync No
Control Features Frequency Control
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 8-SOIC
Win Source Part Number 1076461-MIC38C43XYM-TR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MIC38C43XYM-TR CAD Model

Description

Product Overview: MIC38C43XYM-TR by Microchip Technology

The MIC38C43XYM-TR is a high-performance, integrated circuit from Microchip Technology, designed to serve as a robust pulse-width modulator (PWM) controller. This component is part of the MIC38C4x series, which is renowned for its reliability and versatility in various power supply applications. The MIC38C43XYM-TR is particularly suitable for use in switch-mode power supplies, DC-DC converters, and as a driver for power MOSFETs.

This PWM controller operates at a frequency of up to 500 kHz, allowing for smaller-sized components in the power supply design, leading to a reduction in overall system size and cost. The device features a trimmed oscillator for precise frequency control and a temperature-compensated reference, which ensures consistent performance over a wide temperature range.

The MIC38C43XYM-TR is designed with an internal soft-start function that minimizes inrush current during startup, enhancing system reliability. It also includes under-voltage lockout protection, which prevents the controller from operating at insufficient voltages, thereby protecting the circuit from potential damage.

The device's current-mode operation provides fast transient response and excellent loop stability. It also makes the controller less sensitive to input voltage variations and the effects of noise, which is critical for high-performance power management systems. The MIC38C43XYM-TR offers a high duty cycle range, which provides designers with greater flexibility in their power supply topologies.

Packaged in a compact 8-pin SOIC form factor, the MIC38C43XYM-TR is designed for surface-mount technology (SMT), enabling streamlined manufacturing processes and compatibility with modern PCB layouts. Its tape and reel packaging format (denoted by the "-TR" suffix) facilitates automated assembly, making it an excellent choice for high-volume production environments.

In summary, the MIC38C43XYM-TR PWM controller from Microchip Technology is a sophisticated and efficient solution for designers looking to improve power management in their electronic systems. Its high-frequency operation, built-in protection features, and current-mode control make it a robust and adaptable choice for a wide range of power supply applications.

You May Also Be Interested in

ON Semiconductor
PWM DC TO DC CONTROLLER / Regulator Output DC-DC Controller IC
Need more? Email Us
Nisshinbo Micro Devices Inc.
18.5V INPUT PWM/VFM STEP-DOWN DC
Lowest to $0.3603
Fairchild/ON Semiconductor
SWITCHING CONTROLLER / Buck Regulator Positive Output Step-Down DC-DC Controller IC 8-SOIC
Lowest to $13.9205
Texas Instruments
DC-DC REGULATED PWR SUPPLY MOD / Regulator Output DC-DC Controller IC
Lowest to $80.5825
Unitrode
1A, 500KHZ BIPOLAR, CDIP8
Need more? Email Us
ON Semiconductor
SS SOT23 TUNE DIO SPCL TR / Regulator Output DC-DC Controller IC
Lowest to $0.0617
Analog Devices Inc.
IC 40V BUCK BOOST CONTR 24TQFN
Lowest to $10.4978
Microchip Technology
VOLTAGE MODE PWMS, HIGH-RELIABIL
Need more? Email Us
Analog Devices Inc.
IC REG BUCK DL CH FOR SOC CORES
Lowest to $10.8108

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $2.1012 $73.5420
80+ $1.7241 $137.9280
120+ $1.6703 $200.4360
165+ $1.6164 $266.7060
210+ $1.5626 $328.1460
280+ $1.4009 $392.2520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,530 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess