EN
  • EN
  • DE

MIC38C43YM

Part No MIC38C43YM
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR MULT TOPOLOGY 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Up, Step-Down, Step-Up/Step-Down
Topology Buck, Boost, Flyback, Forward Converter
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 7.6 V to 20 V
Frequency - Switching 500kHz
Duty Cycle (Max) 96%
Synchronous Rectifier Yes
Clock Sync No
Control Features Frequency Control
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 8-SOIC
Win Source Part Number 023282-MIC38C43YM
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian MIC38C43YM CAD Model

Description

Introducing the MIC38C43YM from Microchip Technology

The MIC38C43YM is a member of the highly reliable and versatile family of integrated circuits from Microchip Technology, designed to offer an efficient and robust solution for power management. This particular model is a BiCMOS/CMOS current-mode Pulse Width Modulation (PWM) controller, which is engineered to deliver high-performance control for switched-mode power supplies.

At the heart of the MIC38C43YM is its ability to deliver precise power regulation, which is critical for maintaining the stability and longevity of electronic systems. It is an ideal choice for a wide range of applications, including but not limited to, DC-DC converters, battery chargers, and power supplies for computers, telecommunications, and consumer electronics.

Key Features:

  • Efficiency: The MIC38C43YM is designed to optimize power efficiency, reducing energy consumption and heat generation, which is essential for maintaining the performance of electronic devices.
  • Flexibility: It offers a wide range of programmable frequencies, allowing designers to tailor their power supply designs to specific needs and requirements.
  • Protection: This IC incorporates various protection features, including under-voltage lockout and current limiting, which safeguard the device and the system it controls against potential damage due to abnormal operating conditions.
  • Low Standby Power: The low standby power consumption of the MIC38C43YM makes it an excellent choice for energy-sensitive applications, contributing to the overall energy efficiency of the end product.
  • Stable Operation: The current-mode control provides fast transient response and excellent loop stability, ensuring consistent performance under varying load conditions.

With its robust design and comprehensive feature set, the MIC38C43YM from Microchip Technology stands out as a high-quality component for designers looking to enhance the performance and reliability of their power management systems. Its compact SOIC-8 package makes it suitable for space-constrained applications, while its industry-standard pinout ensures easy integration into existing designs.

Whether you are developing a new power supply or upgrading an existing one, the MIC38C43YM offers the performance, reliability, and flexibility needed to meet the demands of today's sophisticated electronic devices.

You May Also Be Interested in

Microchip Technology
IC REG CTRLR SEPIC 20SSOP
Need more? Email Us
Texas Instruments
UC2875-EP ENHANCED PRODUCT PHASE
Need more? Email Us
National Semiconductor (TI)
LM2647 DUAL SYNCHRONOUS BUCK REG
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Texas Instruments
55V wide VIN four-switch buck
Need more? Email Us
Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8DFN
Need more? Email Us
Renesas Electronics America
IC REG CTRLR FULL-BRIDGE 20QSOP
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR MULT TOP 10MSOP
Lowest to $26.1941
Analog Devices Inc.
IC REG CTRLR BUCK 38TSSOP
Lowest to $16.0075

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.7060 $51.4140
46+ $2.2203 $102.1338
70+ $2.1510 $150.5700
97+ $2.0816 $201.9152
125+ $2.0122 $251.5250
167+ $1.8040 $301.2680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,995 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess