EN
  • EN
  • DE

MIC38C44-1YM

Part No MIC38C44-1YM
Manufacturer Microchip Technology
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC REG CTRLR PWM CM 14-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Output Isolation Isolated
Internal Switch(s) Yes
Topology Boost, Buck, Flyback, Forward
Voltage - Start Up 14.5V
Supply Voltage - Operating 9 V to 20 V
Duty Cycle 50%
Frequency - Switching 500kHz
Control Features Frequency Control
Temperature Range - Operating -40°C to 150°C (TJ)
Case / Package 14-SOIC
Mounting Surface Mount
Win Source Part Number 121158-MIC38C44-1YM
Ultra Librarian 3D Model Ultra Librarian MIC38C44-1YM CAD Model

Description

Product Overview: MIC38C44-1YM from Microchip Technology

The MIC38C44-1YM is a high-performance, BiCMOS current-mode pulse width modulator (PWM) controller manufactured by Microchip Technology. It is designed for a wide range of power supply and DC-DC converter applications, providing designers with a robust and flexible solution for their circuit designs.

Key Features

  • High-Frequency Operation: The MIC38C44-1YM can operate at frequencies up to 1MHz, enabling the design of power supplies with smaller components, resulting in a more compact and efficient power supply design.
  • Low Start-Up Current: This PWM controller features a low start-up current of 500µA (typical), which is beneficial for reducing standby power consumption in power supply designs.
  • Trimmed Oscillator Discharge Current: The oscillator discharge current is trimmed, ensuring consistent and reliable operation across different units and environmental conditions.
  • Current-Mode Operation: Current-mode control provides inherent line feed-forward, cycle-by-cycle current limiting, and easier loop compensation compared to voltage-mode PWMs.
  • Automatic Feed Forward Compensation: This feature improves the response to input voltage variations, enhancing the overall performance of the power supply.
  • Pulse-by-Pulse Current Limiting: The MIC38C44-1YM provides enhanced protection for the power supply components by limiting the current in each cycle, preventing component stress and potential damage.

Applications

The versatility of the MIC38C44-1YM makes it suitable for a variety of applications, including:

  • DC-DC Converters
  • Off-Line Power Supplies
  • Telecom Power Supplies
  • Server and Networking Power Systems
  • Industrial Power Systems

Product Quality and Support

As a Microchip Technology product, the MIC38C44-1YM is backed by Microchip's commitment to quality and reliability. Technical support and comprehensive documentation are available to assist designers in integrating this PWM controller into their systems. Whether for new designs or upgrading existing power supplies, the MIC38C44-1YM provides a dependable and efficient solution.

You May Also Be Interested in

STMicroelectronics
IC OFFLINE SWITCH MULT TOP 10SSO
Lowest to $1.5632
ON Semiconductor
IC OFFLINE SWITCH FLYBACK 9SOIC
Lowest to $4.3657
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP
Lowest to $1.4811
Power Integrations
IC OFFLINE SWITCH FLYBACK 8SMD / Converter Offline Flyback Topology 132kHz SMD-8C
Lowest to $2.3459
ON Semiconductor
HIGH PERF CURRENT MODE RESONANT
Lowest to $4.1785
ON Semiconductor
IC OFFLINE SWITCH FLYBACK 8DIP
Lowest to $1.5356
STMicroelectronics
IC CONVERTER OFF LINE PWRSO12 / Converter Offline Topology
Lowest to $13.4465
ON Semiconductor
IC OFFLINE SWITCH MULT TOP 8SOIC
Lowest to $2.9324
ON Semiconductor
IC OFFLINE SWITCH FLYBACK 9SOIC
Lowest to $1.1653

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess