EN
  • EN
  • DE

MIC38C45-1YM-TR

Part No MIC38C45-1YM-TR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description Current Mode PWM Controller 500mA 500kHz 14-Pin SOIC N T/R / IC REG CTRLR MULT TOP 14SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Reel package
Output Type Transistor Driver
Function Step-Up, Step-Down, Step-Up/Step-Down
Output Configuration Positive, Isolation Capable
Topology Buck, Boost, Flyback, Forward Converter
Number of Outputs 1
Output Phases 1
Supply Voltage 7.6 V ~ 20 V
Frequency - Switching 500kHz
Duty Cycle (Maximum) 50%
Synchronous Rectifier Yes
Clock Sync No
Control Features Frequency Control
Operating Temperature Range -40°C ~ 85°C (TA)
Package 14-SOIC (0.154", 3.90mm Width)
Manufacturer Package 14-SOIC
Win Source Part Number 788597-MIC38C45-1YM-TR
Popularity Medium
Supply and Demand Status Limited
Family Name MIC38C45
Introduction Date August 01, 2000
ECCN EAR99
Country of Origin Philippines, Taiwan, Thailand
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian MIC38C45-1YM-TR CAD Model

Description

Introducing the MIC38C45-1YM-TR from Microchip Technology

Microchip Technology's MIC38C45-1YM-TR is a versatile and high-performance PWM (Pulse Width Modulation) controller that is well-suited for a wide range of power supply applications. This device is designed to provide efficient and reliable control for DC-DC converters, ensuring stable operation in various electronic equipment.

Key Features

  • High-Frequency Operation: The MIC38C45-1YM-TR operates at a high frequency, which allows for smaller external components, reducing the overall size and cost of the power supply design.
  • Low Start-Up Current: This PWM controller features a low start-up current, which minimizes standby power consumption and is ideal for battery-operated devices.
  • High Current Totem Pole Output: The totem pole output of the MIC38C45-1YM-TR is capable of driving large MOSFETs, making it suitable for high-current applications.
  • Wide Operating Range: It has a broad operating range, which enables it to function effectively in a variety of conditions and voltage requirements.
  • Under-Voltage Lockout: With built-in under-voltage lockout, the controller ensures that the power supply operates only when the input voltage is within the acceptable range, protecting the circuitry from low-voltage conditions.

Applications

The MIC38C45-1YM-TR is highly adaptable and can be used in numerous applications, including:

  • Switching power supplies
  • DC-DC converters
  • Offline power converters
  • Telecommunication equipment
  • Computer systems
  • Industrial controls

Reliability and Quality

Microchip Technology is renowned for its commitment to quality, and the MIC38C45-1YM-TR is no exception. It is manufactured with the highest standards to ensure reliability and performance over its operational lifespan. The device is also available in a tape and reel package, which facilitates automated assembly processes and helps reduce manufacturing costs.

Whether you are designing a sophisticated power supply for telecommunications or a compact converter for portable devices, the MIC38C45-1YM-TR offers the features and reliability needed to excel in your application.

You May Also Be Interested in

Texas Instruments
IC REG CTRLR BUCK 14TSSOP
Need more? Email Us
Texas Instruments
55V wide VIN four-switch buck
Need more? Email Us
Chipown
SOP-8 AC DC Converters, Offline Switchers RoHS
Lowest to $0.2329
Microchip Technology
IC REG CTRLR SEPIC 20SSOP
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR MULT TOP 10MSOP
Lowest to $26.1941
Intersil
HIGH PERFORMANCE INDUSTRY STANDA
Need more? Email Us
Microchip Technology
IC REG CTRLR SEPIC 20TSSOP
Need more? Email Us
Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8DFN
Need more? Email Us
National Semiconductor (TI)
LM2647 DUAL SYNCHRONOUS BUCK REG
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess