EN
  • EN
  • DE

MIC38C45ABMM

Part No MIC38C45ABMM
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR MULT TOPOLOGY 8MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Buck, Boost, Flyback, Forward Converter Regulator Positive, Isolation Capable Output Step-Up, Step-Down, Step-Up/Step-Down - DC-DC Controller IC 8-MSOP
Manufacturer Microchip Technology
Package Tube
Supply Voltage 7.6V ~ 20V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Case / Package 8-MSOP
Family Name MIC38C45
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 100
Popularity High
Supply and Demand Status Balance
Win Source Part Number 927072-MIC38C45ABMM
Ultra Librarian 3D Model Ultra Librarian MIC38C45ABMM CAD Model

Description

Product Overview: MIC38C45ABMM from Microchip Technology

The MIC38C45ABMM is a high-performance, highly reliable, integrated circuit from Microchip Technology, designed to serve as a current-mode pulse width modulator (PWM) controller. It is an essential component in various power supply applications, including those for telecommunications, consumer electronics, and industrial systems.

Key Features:

  • Voltage Range: The device operates over a wide supply voltage range, making it versatile for different power environments.
  • High-Frequency Operation: With its ability to support high-frequency operation, the MIC38C45ABMM enables the design of power supplies with smaller components, saving space and cost.
  • Current Mode Operation: The current mode control provides excellent transient response, reducing output voltage deviations in response to load changes.
  • Thermal Protection: Built-in thermal shutdown functionality ensures that the device is protected from overheating, enhancing its reliability and lifespan.
  • Low Standby Power: Its design ensures low standby power consumption, contributing to energy-efficient power supply designs.

Applications:

The MIC38C45ABMM is suited for a wide range of applications, including:

  • Switching power supplies
  • DC-DC converters
  • Battery chargers
  • Power supply for LED drivers
  • Telecom power systems
  • Industrial power systems

Package and Quality:

The MIC38C45ABMM is available in a compact MM package, designed for space-constrained applications. Microchip Technology's commitment to quality ensures that the MIC38C45ABMM meets stringent industry standards for performance and reliability.

Conclusion:

The MIC38C45ABMM PWM controller from Microchip Technology is a robust, efficient, and versatile solution for modern power supply designs. Its combination of high-frequency operation, current-mode control, and built-in protections makes it an ideal choice for designers looking to create compact, reliable, and energy-efficient power supplies across a broad range of applications.

You May Also Be Interested in

Chipown
SOP-8 AC DC Converters, Offline Switchers RoHS
Lowest to $0.2329
Texas Instruments
UC2875-EP ENHANCED PRODUCT PHASE
Need more? Email Us
Microchip Technology
IC REG CTRLR SEPIC 20SSOP
Need more? Email Us
Renesas Electronics America
IC REG CTRLR FULL-BRIDGE 20QSOP
Need more? Email Us
Microchip Technology
IC REG CTRLR SEPIC 20TSSOP
Need more? Email Us
Texas Instruments
UC1843A - CURRENT MODE PWM CONTR
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BOOST/SEPIC 24TSSOP
Lowest to $48.0224
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Texas Instruments
IC REG CTRLR BST FLYBK CM 14SOIC
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.1210 $59.2990
46+ $2.5609 $117.8014
70+ $2.4809 $173.6630
97+ $2.4008 $232.8776
125+ $2.3208 $290.1000
167+ $2.0806 $347.4602
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,480 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess