EN
  • EN
  • DE

MIC38C45BM

Part No MIC38C45BM
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR MULT TOPOLOGY 8SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Output Type Transistor Driver
Purpose Step-Up, Step-Down, Step-Up/Step-Down
Topology Buck, Boost, Flyback, Forward Converter
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 7.6 V to 20 V
Frequency - Switching 500kHz
Duty Cycle (Max) 50%
Synchronous Rectifier Yes
Clock Sync No
Control Features Frequency Control
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 8-SOIC
Win Source Part Number 123199-MIC38C45BM
Ultra Librarian 3D Model Ultra Librarian MIC38C45BM CAD Model

Description

Microchip Technology's MIC38C45BM: A Reliable PWM Controller

The MIC38C45BM, manufactured by Microchip Technology, is a high-performance, BiCMOS Current-Mode Pulse Width Modulation (PWM) controller. This versatile and efficient device is designed to cater to a wide range of power supply applications, including but not limited to, switched-mode power supplies, DC-DC converters, and battery chargers.

Key Features

  • Current-Mode Operation: The MIC38C45BM operates in current-mode, providing superior output voltage regulation, improved line rejection, and a faster transient response when compared to voltage-mode PWM controllers.
  • Wide Bandwidth: It boasts a wide bandwidth error amplifier, which ensures that the power supply feedback loop can be optimized for stability and performance across various operating conditions.
  • High-Frequency Operation: With the capability to function at high frequencies, this controller allows for the use of smaller external components, reducing the overall size and cost of the power supply.
  • Under-Voltage Lockout (UVLO): The UVLO feature ensures that the controller remains off until the supply voltage reaches a safe operating level, thus protecting the circuit components from potential damage.
  • Low Start-Up Current: The device is designed to consume a very low start-up current, which enhances the efficiency of the power supply, making it suitable for battery-operated devices.

Applications

The MIC38C45BM is ideal for a variety of applications that require efficient power management solutions. Its robust design and flexibility make it a perfect choice for:

  • Telecommunications equipment
  • Computer peripherals
  • Networking systems
  • Industrial power systems

Package and Availability

The MIC38C45BM is offered in a compact 8-pin SOIC package, which is conducive to space-constrained applications. Microchip Technology's commitment to quality ensures that this PWM controller meets the high standards expected by industry professionals. Availability may vary, so interested parties should check with authorized distributors or directly with Microchip Technology for current stock and pricing information.

In summary, the MIC38C45BM from Microchip Technology stands out as a reliable and efficient solution for advanced power management, providing the flexibility and performance needed for today's demanding electronic systems.

You May Also Be Interested in

Texas Instruments
IC REG CTRLR BST FLYBK CM 14SOIC
Need more? Email Us
Intersil
SWITCHING CONTROLLER, VOLTAGE-MO
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR FWRD CONV 16TSSOP
Lowest to $7.2762
Texas Instruments
55V wide VIN four-switch buck
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Microchip Technology
IC REG CTRLR SEPIC 20SSOP
Need more? Email Us
Renesas Electronics America
IC REG CTRLR BUCK PMBUS 24QFN
Need more? Email Us
Texas Instruments
UC2875-EP ENHANCED PRODUCT PHASE
Need more? Email Us
Intersil
ISL95855HRTZ Renesas / Intersil Switching Controllers Multi-phase 3+2+1 Regulator/ IMVP8 datasheet, inventory, & pricing.
Lowest to $3.7836

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $2.3065 $59.9690
62+ $1.8925 $117.3350
95+ $1.8334 $174.1730
131+ $1.7742 $232.4202
169+ $1.7151 $289.8519
226+ $1.5377 $347.5202
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,330 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess