EN
  • EN
  • DE

MIC3975-1.8BMM TR

Part No MIC3975-1.8BMM TR
Manufacturer Microchip Technology
Catalog HOT - SALES and EOL Components (M)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Win Source Part Number 044762-MIC3975-1.8BMM TR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MIC3975-1.8BMM TR CAD Model

Description

The MIC3975-1.8BMM TR from Microchip Technology is a highly efficient, fixed 1.8V output, low-dropout linear voltage regulator designed to deliver a continuous 750mA load current. This compact component comes in a small 8-pin MSOP (Mini Small Outline Package) with a thermal pad, making it an excellent choice for space-constrained applications where a stable voltage is required.

With its low dropout voltage of typically 410mV at full load, the MIC3975-1.8BMM TR ensures efficient operation even when the input-to-output differential is minimal. This characteristic is particularly beneficial in battery-operated devices, where prolonged life is critical, and where input voltages are typically close to the output voltage.

The MIC3975-1.8BMM TR offers a robust set of protection features. It includes thermal shutdown, which prevents the regulator from overheating, and current limit protection, which safeguards both the regulator and the downstream components from damage due to excessive current. Furthermore, the device also features a fast transient response, which is essential for applications that demand quick changes in load, such as microprocessors and other digital loads.

The device is optimized for use with low-ESR ceramic capacitors, which further enhances the stability and transient response. This compatibility allows for the use of smaller, more cost-effective capacitors while maintaining high performance. The MIC3975-1.8BMM TR is also fully RoHS compliant and lead-free, meeting the requirements for environmentally sensitive product specifications.

Applications for the MIC3975-1.8BMM TR are diverse and include but are not limited to, portable devices, wireless communication equipment, laptops and notebooks, and other digital electronics requiring a stable and efficient power supply. Its reliability and comprehensive feature set make it an ideal choice for designers looking to optimize their power management solutions.

You May Also Be Interested in

ESMT
Lowest to $1.2913
ESMT
Need more? Email Us
ESMT
2M x 16 Bit x 4 Banks Synchronous DRAM
Lowest to $5.0427
ESMT
Need more? Email Us
Omron
Need more? Email Us
EliteMT
Need more? Email Us
ESMT
Lowest to $2.9349
ESMT
Lowest to $0.9506
Coilcraft
Lowest to $1.5451

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.3839 $59.5975
60+ $1.9566 $117.3960
92+ $1.8954 $174.3768
126+ $1.8341 $231.0966
163+ $1.7729 $288.9827
219+ $1.5893 $348.0567
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,300 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess