EN
  • EN
  • DE
  • IT

MIC3975-2.5YMM-TR

Part No MIC3975-2.5YMM-TR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 2.5V 750MA 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features Linear Voltage Regulator IC Positive Fixed 1 Output 750mA 8-MSOP
Manufacturer Microchip Technology
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Case / Package 8-MSOP
Family Name MIC3975
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number MIC3975-2.5YMM TR, MIC3975-2.5YMM TR-ND, MIC3975-2.5YMMTR, MIC3975-2.5YMMTR-ND
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 927076-MIC3975-2.5YMM-TR
Ultra Librarian 3D Model Ultra Librarian MIC3975-2.5YMM-TR CAD Model

Description

The MIC3975-2.5YMM-TR is a high-performance, fixed-output voltage regulator from Microchip Technology. This precision voltage regulator offers a 2.5V output, making it ideal for a wide array of applications that require a stable and reliable power supply. With its compact size and high efficiency, the MIC3975-2.5YMM-TR is specifically designed to meet the rigorous standards of modern electronic devices.

Key Features

  • Output Voltage: Fixed at 2.5V, providing a stable and precise voltage supply for sensitive electronics.
  • High Accuracy: Ensures tight regulation with low dropout voltage, maintaining performance across various conditions.
  • Low Quiescent Current: Optimized for battery-powered applications, extending battery life without sacrificing performance.
  • Thermal Overload Protection: Built-in features prevent the device from overheating, ensuring long-term reliability and safety.
  • Current Limiting: Protects the device and the load from overcurrent conditions.
  • Package: Available in a highly compact SOT-223 package, ideal for space-constrained applications.

Applications

The MIC3975-2.5YMM-TR is versatile and can be used in various applications, including but not limited to:

  • Portable Devices
  • Wireless Communication Systems
  • Power Supply for Microcontrollers and DSPs
  • Battery-powered Equipment
  • Consumer Electronics

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the MIC3975-2.5YMM-TR is no exception. It is manufactured to the highest standards, ensuring that it meets the requirements of the most demanding applications. With its robust design and reliable performance, this voltage regulator is an excellent choice for designers looking for a dependable power management solution.

You May Also Be Interested in

SII Semiconductor Corporation
HIGH RIPPLE-REJECTION AND LOW DROPOUT HIGH OUTPUT CURRENT CMOS VOLTAGE REGULATOR
Lowest to $0.3860
STMicroelectronics
1.5A Low drop positive voltage regulator adjustable and fixed
Lowest to $0.5107
Texas Instruments
IC REG LDO 3.3V 3A DDPAK
Lowest to $3.9770
Texas Instruments
IC REG LDO 5V 1.5A SOT223-5
Need more? Email Us
ON Semiconductor
IC REG LDO 3.3V 0.3A SOT223
Lowest to $1.9945
Panasonic
Need more? Email Us
ON Semiconductor
IC REG LDO 10V 0.1A 8SOIC
Lowest to $2.1298
Linear Technology
IC REG LDO 5V 0.3A 8SOIC
Lowest to $11.6418
Texas Instruments
1.5A Fast Ultra Low Dropout Linear Regulators | IC REG LIN POS ADJ 1.5A DDPAK
Lowest to $4.0490

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess