Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Driven Configuration Low-Side
Channel Type Independent
Number of Drivers 2
Gate Type N-Channel, P-Channel MOSFET
Supply Voltage - Operating 4.5 V to 18 V
Logic Voltage - VIL, VIH 0.8V, 2.4V
Current - Peak Output (Source, Sink) 3A, 3A
Input Type Inverting
Rise and Fall Time 28ns, 32ns
Temperature Range - Operating -40°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1076548-MIC4423BM
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MIC4423BM CAD Model

Description

Microchip Technology's MIC4423BM: Robust MOSFET Driver

The MIC4423BM, a product of Microchip Technology, is a highly reliable and efficient MOSFET driver designed to cater to the demanding needs of modern electronic circuits. This driver is capable of delivering a peak current of 3A, making it a suitable choice for driving large capacitive loads with rapid switching times. Its robust design ensures that it can withstand the challenging conditions often found in industrial applications.

Constructed with CMOS technology, the MIC4423BM offers low power consumption while maintaining high-speed performance. This feature makes it an ideal component for power management in battery-operated devices where energy efficiency is paramount. The driver operates with a supply voltage ranging from 4.5V to 18V, providing flexibility in various design scenarios and compatibility with a wide range of power systems.

One of the standout features of the MIC4423BM is its latch-up protection, which safeguards the device against over-voltage, over-current, and fault conditions, thus ensuring reliable operation even in the most adverse situations. The driver also includes matched rise and fall times, which reduce switching losses and improve the overall efficiency of the power circuit.

The MIC4423BM is available in an 8-pin SOIC package, which is compact and suitable for space-constrained applications. Its surface-mount form factor allows for easier integration into PCB designs, leading to a cleaner and more streamlined manufacturing process.

Engineers and designers can take advantage of the MIC4423BM's fast switching speeds and robust output, which make it an excellent choice for driving capacitive loads in applications such as DC-DC converters, motor controllers, and power amplifiers. Its reliability and efficiency also make it a go-to MOSFET driver for the automotive industry, telecommunications, and high-performance computing systems.

In summary, the MIC4423BM from Microchip Technology is a versatile and durable MOSFET driver that combines high-speed performance with energy efficiency, making it an essential component for a wide range of electronic applications.

You May Also Be Interested in

Maxim Integrated
Quad, High-Side MOSFET Drivers | IC DVR MOSFET QUAD HI-SIDE 18DIP
Need more? Email Us
ECAD model for MAX621CPN
Microchip Technology
6A HIGH-SPEED MOSFET DRIVERS | IC MOSFET DRIVER 6A HS 8CDIP
Need more? Email Us
ECAD model for TC4420IJA
Renesas Electronics America
Synchronous Rectified Buck MOSFET Drivers | IC DRIVER MOSFET SYNC BUCK 8SOIC
Need more? Email Us
ECAD model for HIP6603BCBZ
Texas Instruments
3A, 2A and 1A High Voltage High-Side and Low-Side Gate Drivers
Lowest to $2.4228
ECAD model for LM5101AMRX/NOPB
IXYS
14 Ampere Low-Side Ultrafast MOSFET Drivers
Need more? Email Us
ECAD model for IXDN414PI
Renesas Electronics America
Advanced Synchronous Rectified Buck MOSFET Drivers with Pre-POR OVP | IC MOSFET DRVR SYNC BUCK 10-DFN
Need more? Email Us
ECAD model for ISL6613BCRZ
Analog Devices Inc.
IC GATE DRVR HIGH-SIDE 16MSOP
Lowest to $10.0901
ECAD model for LTC7000IMSE-1#WTRPBF
IXYS
8 Amp Low-Side Ultrafast MOSFET Driver | IC MOSFET DRVR LS 8A SGL 5TO-263
Need more? Email Us
ECAD model for IXDD408YI
Texas Instruments
IC GATE DRVR GAN MOSFET / Half-Bridge Gate Driver IC Non-Inverting 19-WQFN (3x4)
Lowest to $10.8550
ECAD model for LMG1210RVRR

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention