Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Obsolete(EOL)
Driven Configuration Low-Side
Channel Type Independent
Number of Drivers 2
Gate Type N-Channel, P-Channel MOSFET
Supply Voltage - Operating 4.5 V to 18 V
Logic Voltage - VIL, VIH 0.8V, 2.4V
Current - Peak Output (Source, Sink) 3A, 3A
Input Type Non-Inverting
Rise and Fall Time 28ns, 32ns
Temperature Range - Operating 0°C to 150°C (TJ)
Mounting Through Hole
Case / Package 8-PDIP
Win Source Part Number 208357-MIC4424CN
Ultra Librarian 3D Model Ultra Librarian MIC4424CN CAD Model

Description

Product Overview: MIC4424CN - Microchip Technology

The MIC4424CN is a highly reliable and efficient MOSFET driver designed by Microchip Technology, tailored for converting low voltage digital inputs to high current outputs at high voltages. This device is an ideal choice for driving capacitive, inductive, and resistive loads, including motors, solenoids, high-power LEDs, and more. Its robust design ensures reliable operation in a wide range of applications, from industrial control systems to consumer electronics.

The MIC4424CN is characterized by its dual non-inverting channels, making it a versatile component for various circuit configurations. Each driver channel is capable of sourcing up to 3A of peak current and operates across a wide supply voltage range from 4.5V to 18V. This flexibility allows it to accommodate a broad spectrum of power requirements, ensuring compatibility with both low and high voltage systems.

With its low propagation delays and high-speed switching capabilities, the MIC4424CN is optimized for high-frequency operation, which is essential for efficient and precise control in power electronics. The driver's fast rise and fall times minimize transition losses and improve overall system efficiency.

Safety and reliability are paramount in power management, and the MIC4424CN addresses these concerns with built-in protection features. It includes under-voltage lockout (UVLO) to ensure the driver operates only when the supply voltage is within the specified range, thereby protecting the device and the load from potential damage due to insufficient supply voltage.

The MIC4424CN comes in a standard 8-pin DIP (Dual In-line Package) which makes it easy to integrate into a variety of PCB layouts. Its through-hole mounting design ensures a secure and durable connection, suitable for environments where mechanical stress may be a concern. The device's operational temperature range from -40°C to +125°C guarantees stable performance even under extreme conditions.

In summary, the MIC4424CN from Microchip Technology is a robust, high-speed MOSFET driver that offers efficiency, versatility, and reliability for a multitude of power driving applications. Its comprehensive features and protective measures make it an excellent choice for designers looking to enhance their power management systems.

You May Also Be Interested in

Intersil
AND GATE BASED MOSFET DRIVER
Need more? Email Us
ECAD model for ISL89162FRTBZ
Maxim Integrated
IC GATE DRVR HALF-BRIDGE 8SOIC
Need more? Email Us
ECAD model for ICL7667CBA+
Microchip Technology
IC GATE DRVR LOW-SIDE 8SOIC
Need more? Email Us
ECAD model for TC426EOA713
Renesas Electronics America
IC GATE DRVR LOW-SIDE 8SOIC
Need more? Email Us
ECAD model for ISL89165FBEBZ
Texas Instruments
IC GATE DRVR LOW-SIDE 8SON
Need more? Email Us
ECAD model for UCC27525DSDT
Intersil
AND GATE BASED MOSFET DRIVER
Need more? Email Us
ECAD model for ISL89166FRTAZ
Renesas Electronics America
IC GATE DRVR LOW-SIDE 8SOIC
Need more? Email Us
ECAD model for ISL89163FBEAZ
Intersil
AND GATE BASED MOSFET DRIVER
Need more? Email Us
ECAD model for ISL89162FRTAZ
Intersil
AND GATE BASED MOSFET DRIVER
Need more? Email Us
ECAD model for ISL89161FRTAZ

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.5390
ECAD model for ICM-42688-P
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.7894
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention