EN
  • EN
  • DE

MIC4575-5.0WU-TR

Part No MIC4575-5.0WU-TR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK BST 5V 1.7A TO263-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 13 Weeks
Features Buck, Buck-Boost Switching Regulator IC Positive Fixed 5V 1 Output 1.7A (Switch) TO-263-6, D²Pak (5 Leads + Tab), TO-263BA
Manufacturer Microchip Technology
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package TO-263-6, D2Pak (5 Leads + Tab), TO-263BA
Case / Package TO-263-5
Family Name MIC4575
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number MIC4575-5.0WUTR-ND, MIC4575-5.0WU TR, 576-1549-1, 576-1549-2, MIC457550WUTR, MIC4575-5.0WUTR, 576-1549-6
Quantity per package 750
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 884741-MIC4575-5.0WU-TR
Ultra Librarian 3D Model Ultra Librarian MIC4575-5.0WU-TR CAD Model

Description

The MIC4575-5.0WU-TR is a robust and highly efficient buck regulator from Microchip Technology, designed to deliver a fixed output voltage of 5.0V. This regulator is part of the MIC4575 series, which is known for its high-performance features in power management applications. The device comes in a convenient surface-mount TO-263 (D2PAK) package, making it suitable for automated assembly processes and space-constrained applications.

With its ability to handle an input voltage range from 4.5V to 24V, the MIC4575-5.0WU-TR is highly versatile and can be used in a wide array of electronic devices and systems. Its impressive output current capability of up to 3A makes it a reliable choice for powering complex circuits, including microprocessors, FPGAs, and other digital ICs that require a stable 5V supply.

The regulator features a 260 kHz switching frequency, which allows for smaller external components, reducing the overall footprint and bill of materials cost. Additionally, the MIC4575-5.0WU-TR incorporates internal compensation, which minimizes the number of external parts required and simplifies the design process.

Safety and reliability are paramount in power management, and the MIC4575-5.0WU-TR excels in this area with built-in protection features. It includes thermal shutdown to protect the device from overheating, current limit to prevent overcurrent conditions, and under-voltage lockout to ensure proper operation under low input voltage scenarios.

Its high efficiency and low dropout performance make it an excellent choice for applications where power efficiency is critical, such as portable devices, telecommunications, and industrial equipment. The MIC4575-5.0WU-TR is available in tape and reel packaging, denoted by the '-TR' suffix, which facilitates mass production and ensures a reliable supply chain for high-volume manufacturing.

In summary, the MIC4575-5.0WU-TR by Microchip Technology is a high-performance, fixed output voltage regulator that combines efficiency, versatility, and reliability, making it an ideal solution for a wide range of power supply applications.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 2.5A 12TDFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 5A 16LQFN
Lowest to $17.0369
Analog Devices Inc.
IC REG
Lowest to $17.9533
Analog Devices Inc.
IC REG BUCK ADJ 3A TRPL 32TQFN
Lowest to $5.5768
Monolithic Power Systems Inc.
IC REG BUCK ADJ 8A 12QFN
Lowest to $3.8611
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1A 16WLP
Lowest to $8.8256
Analog Devices Inc.
IC REG BUCK ADJ 6A 20TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK-BOOST
Lowest to $5.4698
Analog Devices Inc.
IC REG BUCK-BST PROG 1.2A 20TQFN
Lowest to $12.3047

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.5683 $60.6611
40+ $2.9278 $117.1120
62+ $2.8364 $175.8568
85+ $2.7449 $233.3165
109+ $2.6534 $289.2206
146+ $2.3788 $347.3048
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess