EN
  • EN
  • DE

MIC4576-5.0BU

Part No MIC4576-5.0BU
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK 5V 3A TO263-5
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Bulk
Status Obsolete(EOL)
Purpose Step-Down
Topology Buck
Output Type Fixed
Number of Outputs 1
Minimum Input Voltage 4V
Maximum Input Voltage 36V
Nominal Output Voltage (Min/Fixed) 5V
Output Current 3A
Frequency - Switching 200kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package TO-263-5
Win Source Part Number 122738-MIC4576-5.0BU
Ultra Librarian 3D Model Ultra Librarian MIC4576-5.0BU CAD Model

Description

Microchip Technology's MIC4576-5.0BU Voltage Regulator

The MIC4576-5.0BU is a robust, high-efficiency voltage regulator designed by Microchip Technology, tailored for simplifying the power management in a wide array of applications. This 5V fixed-output regulator is capable of delivering up to 3A of output current, making it an ideal solution for powering complex digital systems that require a stable and reliable power supply.

Key Features:

  • Output Voltage: Precisely regulated 5.0 volts, ensuring consistent performance for 5V logic circuits.
  • Output Current: Capable of sourcing up to 3A, it can easily handle high-current demands of modern microprocessors and digital ICs.
  • High Efficiency: With its efficient design, the MIC4576-5.0BU minimizes power loss, making it suitable for battery-operated devices and energy-sensitive applications.
  • Thermal Protection: Integrated thermal shutdown feature protects the device from overheating, enhancing its reliability and lifespan.
  • Short Circuit Protection: The built-in short circuit protection ensures the safety of the device under fault conditions.
  • Package: Available in the TO-220 package, it is easy to handle and mount on a variety of PCB layouts.
  • Drop-in Replacement: Designed to be a compatible replacement for older or less efficient regulators, facilitating upgrades without significant redesign.

Applications:

The MIC4576-5.0BU is versatile and can be used in multiple applications, including:

  • Personal Computers and Servers
  • Telecommunication Equipment
  • Consumer Electronics
  • Embedded Systems
  • Industrial Controls

With its robust design and comprehensive protection features, the MIC4576-5.0BU from Microchip Technology stands out as a reliable choice for engineers and designers looking for a high-performance voltage regulator. Whether for new designs or upgrading existing systems, this component ensures a stable power supply, critical for the optimal functioning of electronic devices.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK PROG 3V 20SWTQFN
Lowest to $5.8363
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1.8A 12WLP
Lowest to $2.8620
Analog Devices Inc.
IC REG BCK-BST ADJ 6A 22QFN
Lowest to $16.0875
Analog Devices Inc.
IC REG BUCK ADJ 2.5A 12TDFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $9.1896
Analog Devices Inc.
IC REG BUCK 6A 20TQFN
Lowest to $5.8209
Analog Devices Inc.
IC REG BUCK ADJ 3A TRPL 32TQFN
Lowest to $5.5768
Analog Devices Inc.
IC REG BUCK 5V 6A 17FC2QFN
Lowest to $9.6525
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1A 16WLP
Lowest to $8.8256

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess