Products specifications

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Purpose Step-Down, Step-Up/Step-Down
Topology Buck, Buck-Boost
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 4V
Maximum Input Voltage 34V
Nominal Output Voltage (Min/Fixed) 1.23V
Maximum Output Voltage 32.98V
Output Current 1.3A
Frequency - Switching 200kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 058707-MIC4680BMT
Ultra Librarian 3D Model Ultra Librarian MIC4680BMT CAD Model

Description

Product Overview: MIC4680BMT from Microchip Technology

The MIC4680BMT is a high-performance, easy-to-use step-down (buck) regulator from Microchip Technology. It is designed to deliver a fixed output voltage with a high level of efficiency, making it ideal for a wide range of applications, including consumer electronics, networking equipment, and industrial systems.

Key Features

  • Output Voltage: The MIC4680BMT provides a fixed output voltage, ensuring a stable power supply for your circuits.
  • High Efficiency: With its advanced design, this regulator offers high efficiency, reducing power loss and heat generation, which is crucial for maintaining the longevity and reliability of electronic components.
  • Adjustable Output: Despite its fixed voltage design, users can adjust the output voltage to meet specific requirements, offering flexibility across different applications.
  • Thermal Protection: The device includes thermal shutdown protection, safeguarding it against damage from overheating.
  • Current Limiting: Built-in current limiting prevents damage to the device and the load in the event of an overload or short-circuit condition.
  • Package: The MIC4680BMT comes in a thermally efficient surface-mount package, which is suitable for automated assembly processes and helps in heat dissipation.

Applications

The MIC4680BMT is versatile and can be used in various applications, including:

  • Power supplies for FPGAs and microcontrollers
  • Battery-powered devices
  • Networking equipment like routers and switches
  • Industrial control systems
  • Consumer electronics such as gaming consoles and TVs

Why Choose MIC4680BMT?

Microchip Technology's MIC4680BMT stands out for its blend of performance, efficiency, and reliability. Its ability to maintain a stable output voltage while offering high efficiency makes it an excellent choice for designers looking to optimize their power management solutions. The additional safety features like thermal protection and current limiting ensure that your devices operate safely even under adverse conditions. With its industry-standard packaging, the MIC4680BMT is a practical choice for a wide range of power regulation needs.

You May Also Be Interested in

Intersil
Need more? Email Us
ECAD model for ICL7660MTV
Fairchild/ON Semiconductor
Need more? Email Us
ECAD model for ILC6382CIR-33
Texas Instruments
IC REG BUCK ADJ 500MA 16HTSSOP / Buck Switching Regulator IC Positive Adjustable 1V 1 Output 500mA 16-PowerTSSOP (0.173", 4.40mm Width)
Lowest to $4.6778
ECAD model for LM43600PWP
ON Semiconductor
POWER SWITCHING REGULATORS | IC REG BUCK BST ADJ 3.3A D2PAK-5
Lowest to $2.0527
ECAD model for MC34166D2T
Texas Instruments
IC REG BUCK 5V 500MA 16WSON / Buck Switching Regulator IC Positive Fixed 5V 1 Output 500mA 16-WFDFN Exposed Pad
Need more? Email Us
ECAD model for LM2674LD-5.0/NOPB
ON Semiconductor
IC REG LIN SWITCHING REG/CNTRLR / Switching Regulator IC Output
Need more? Email Us
ECAD model for NCV8925SNT1G
Microchip Technology
SWITCHING REGULATOR/CONTROLLER / Boost, Buck Switching Regulator IC Positive Adjustable 1 Output 3A 16-DIP (0.400", 10.16mm)
Need more? Email Us
ECAD model for TC33163EPE
Maxim Integrated
IC REG SWTCHD CAP INV 8SOIC
Lowest to $1.3026
ECAD model for ICL7662EBA
Texas Instruments
SIMPLE SWITCHER Power Converter 150 kHz 1A Step-Down Voltage Regulator, with Features | IC REG BUCK 5V 1A TO220-7
Lowest to $4.1082
ECAD model for LM2598T-5.0

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADW
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $10.4199
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADWR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $15.0601 $75.3005
11+ $12.3577 $135.9347
17+ $11.9710 $203.5070
23+ $11.5855 $266.4665
29+ $11.1987 $324.7623
39+ $10.0409 $391.5951
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 7,000 pieces
MOQ: 5 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention