Products specifications

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 4V
Maximum Input Voltage 34V
Nominal Output Voltage (Min/Fixed) 1.23V
Maximum Output Voltage 32.3V
Output Current 2A
Frequency - Switching 200kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 023309-MIC4682YM
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MIC4682YM CAD Model

Description

Microchip Technology's MIC4682YM Step-Down Regulator

The MIC4682YM is a high-efficiency, easy-to-use, 2A synchronous buck regulator from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This compact integrated circuit is designed to provide a reliable power conversion solution for a wide range of applications, including consumer electronics, networking devices, and industrial systems.

Key Features:

  • High Efficiency: Capable of converting input voltages from 4.5V to 34V down to a lower output voltage with efficiency up to 96%, the MIC4682YM is ideal for battery-powered and energy-sensitive applications.
  • Output Voltage: The adjustable output voltage can be set from 1.25V to as high as 33V, making it versatile for various design requirements.
  • Output Current: It offers a continuous output current of up to 2A, suitable for a range of moderate to high-power needs.
  • Synchronous Operation: The synchronous rectification design helps to reduce power loss and improve efficiency by eliminating the need for an external Schottky diode.
  • Thermal Performance: The MIC4682YM comes in a thermally efficient SOIC-8 package, which aids in heat dissipation and allows for operation at higher ambient temperatures without the need for additional cooling.
  • Protection Features: It includes built-in features such as over-temperature protection, under-voltage lockout, and current limit protection, which enhance its reliability and longevity in demanding applications.

Applications:

The MIC4682YM is suitable for a variety of applications where efficient power conversion is necessary. It can be used in:

  • Portable Devices
  • Telecommunications Equipment
  • Networking Hardware
  • Industrial Control Systems
  • Point-of-Load Applications

Overall, the MIC4682YM from Microchip Technology is a robust and efficient solution for designers looking to implement a reliable power management system within their electronic devices. Its wide input voltage range, high efficiency, and comprehensive protection features make it an excellent choice for both new designs and upgrades to existing systems.

You May Also Be Interested in

Microchip Technology
IC REG BUCK ADJ 2A 24FCQFN / Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 2A 24-VFQFN Exposed Pad
Need more? Email Us
ECAD model for MIC28512-1YFL-TR
Richtek USA Inc.
IC REG BUCK ADJUSTABLE 5A 8SOP
Lowest to $0.5907
ECAD model for RT7240GSP
ON Semiconductor
IC REG LIN SWITCHING REG/CNTRLR / Switching Regulator IC Output
Need more? Email Us
ECAD model for NCV8925SNT1G
ON Semiconductor
IC REG CHARG PUMP INV 50MA 6TSOP / Charge Pump Switching Regulator IC Negative Fixed -Vin 1 Output 50mA SOT-23-6 Thin, TSOT-23-6
Lowest to $4.4657
ECAD model for NCV1729SN35T1G
Intersil
Lowest to $1.6985
ECAD model for ICL7663SIJA
Texas Instruments
Synchronous Step-Down Voltage Regulator | IC REG BUCK ADJ 3A TSOT23-6
Lowest to $0.0886
ECAD model for TPS563208DDCR
Maxim Integrated
IC REG SWTCHD CAP INV 8SOIC
Lowest to $1.3026
ECAD model for ICL7662EBA+T
Others
Need more? Email Us
ECAD model for ILC7081AIM5-285
Texas Instruments
IC REG BUCK 5V 500MA 16WSON / Buck Switching Regulator IC Positive Fixed 5V 1 Output 500mA 16-WFDFN Exposed Pad
Need more? Email Us
ECAD model for LM2674LD-5.0/NOPB

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADW
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $10.4199
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADWR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.3768 $56.8840
11+ $9.3348 $102.6828
17+ $9.0431 $153.7327
23+ $8.7514 $201.2822
30+ $8.4597 $253.7910
40+ $7.5846 $303.3840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 6,867 pieces
MOQ: 5 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention