Products specifications

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 2.7V
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 1V
Maximum Output Voltage 5.5V
Output Current 2A
Frequency - Switching 2MHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 10-MSOP-EP
Win Source Part Number 058709-MIC4720YMME
Ultra Librarian 3D Model Ultra Librarian MIC4720YMME CAD Model

Description

The MIC4720YMME is a high-performance voltage regulator from Microchip Technology, designed to deliver a seamless power management solution for a wide array of applications. This regulator is part of the MIC4720 series, known for its compact size, high efficiency, and reliability, making it an ideal choice for space-constrained and power-sensitive designs.

Key Features

  • Output Voltage: The MIC4720YMME provides a fixed output voltage, ensuring a stable power supply for your circuitry.
  • High Efficiency: With an advanced design, this voltage regulator maintains high efficiency across a wide load range, minimizing power loss and heat generation.
  • Thermal Protection: It includes built-in thermal shutdown protection that safeguards the device and the system from damage due to excessive heat.
  • Low Dropout: The low dropout (LDO) feature ensures the regulator can maintain output voltage regulation with a minimal difference between the input and output voltages, which is crucial for battery-operated devices.
  • Package: The device is housed in a compact 8-lead MSOP (Mini Small Outline Package) that is suitable for space-constrained applications.

Applications

The versatility of the MIC4720YMME makes it suitable for a diverse range of applications, including but not limited to:

  • Battery-powered devices
  • Portable and handheld equipment
  • Wireless communication systems
  • Microcontroller power supplies

Quality and Reliability

Microchip Technology is committed to delivering products that meet the highest standards of quality and reliability. The MIC4720YMME voltage regulator is built to offer consistent performance and is thoroughly tested to ensure it meets Microchip's stringent requirements for operation and longevity.

Ordering Information

To order or obtain more information about the MIC4720YMME voltage regulator, please visit Microchip Technology's official website or contact an authorized distributor. Ensure that you refer to the correct product code to get the exact specifications you need for your application.

You May Also Be Interested in

ON Semiconductor
POWER SWITCHING REGULATORS | IC REG BUCK BST ADJ 3.3A D2PAK-5
Lowest to $2.0527
ECAD model for MC34166D2T
Microchip Technology
IC REG BUCK ADJ 2A 24FCQFN / Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 2A 24-VFQFN Exposed Pad
Need more? Email Us
ECAD model for MIC28512-1YFL-TR
Texas Instruments
Synchronous Step-Down Voltage Regulator | IC REG BUCK ADJ 3A TSOT23-6
Lowest to $0.0886
ECAD model for TPS563208DDCR
Microchip Technology
SWITCHING REGULATOR/CONTROLLER / Switching Regulator IC Output
Need more? Email Us
ECAD model for TC33161EOA
Microchip Technology
52kHz Simple 3A Buck Regulator | IC REG BUCK ADJ 3A TO263-5
Need more? Email Us
ECAD model for LM2576WU
Maxim Integrated
IC REG SWTCHD CAP INV 8SOIC
Lowest to $1.3026
ECAD model for ICL7662EBA
Intersil
Lowest to $1.6985
ECAD model for ICL7663SIJA
Richtek USA Inc.
IC REG BUCK ADJUSTABLE 5A 8SOP
Lowest to $0.5907
ECAD model for RT7240GSP
Fairchild/ON Semiconductor
Need more? Email Us
ECAD model for ILC6382CIR-33

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $10.4199
ECAD model for SSD1963QL9
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.8764
ECAD model for ICM-42688-P
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.5063 $67.7835
105+ $1.2360 $129.7800
165+ $1.1974 $197.5710
225+ $1.1588 $260.7300
290+ $1.1202 $324.8580
390+ $1.0043 $391.6770
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 4,070 pieces
MOQ: 45 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention