EN
  • EN
  • DE

MIC4812YMME

Part No MIC4812YMME
Manufacturer Microchip Technology
Catalog Board Mount LED Drivers
Description LED Driver 4200uA Supply Current 10-Pin MSOP EP Tube / IC LED DRVR LIN DIM 100MA 10MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Tube
Type Linear
Internal Switch(s) Yes
Number of Outputs 6
Voltage Supply MIN 3V
Voltage Supply MAX 5.5V
Output Current per Channel 100mA
Dimming PWM
Applications Signage
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Exposed Pad
Manufacturer Package 10-MSOP-EP
Win Source Part Number 788640-MIC4812YMME
Popularity Medium
Supply and Demand Status Limited
Family Name MIC4812
Introduction Date January 06, 2011
ECCN EAR99
Country of Origin Malaysia, Thailand
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian MIC4812YMME CAD Model

Description

Product Overview: MIC4812YMME from Microchip Technology

The MIC4812YMME is a high-performance, dual-channel LED driver designed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This integrated circuit (IC) is tailored for driving LEDs with precision and efficiency, making it an ideal choice for a wide range of applications such as backlighting in LCD displays, portable electronics, and automotive lighting systems.

Key Features

  • Dual-Channel Output: The MIC4812YMME can drive two separate strings of LEDs, providing flexibility for multi-channel applications.
  • High Efficiency: With an efficiency rate that can exceed 85%, this driver ensures minimal power loss and heat generation, leading to longer battery life in portable devices.
  • Adjustable Brightness: The integrated PWM (Pulse Width Modulation) interface allows for precise brightness control, enabling the creation of various lighting effects and power-saving modes.
  • Thermal Protection: The device includes built-in thermal shutdown protection, safeguarding the IC and connected LEDs from potential overheating.
  • Low Profile: Housed in a compact 10-lead 3mm x 3mm TDFN package, the MIC4812YMME saves valuable board space and is suitable for space-constrained applications.
  • Wide Input Voltage Range: It operates over a broad input voltage range of 2.7V to 5.5V, making it versatile for use in various system configurations.

Applications

The MIC4812YMME is designed to meet the requirements of a diverse array of applications. Some common uses include:

  • Backlighting for LCD panels in consumer electronics such as smartphones, tablets, and laptops
  • Automotive interior lighting, including dashboard and infotainment system illumination
  • General-purpose LED lighting and signage
  • Industrial and medical equipment with display backlighting needs

Overall, the MIC4812YMME from Microchip Technology is a versatile and reliable solution for driving LEDs in modern electronic applications. Its combination of efficiency, adjustability, and compact form factor makes it a top choice for designers looking to enhance their lighting systems with a high-quality LED driver.

You May Also Be Interested in

Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-28V 300MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 12-64V 700MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-30V 1A
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 700MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-56V 350MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-56V 1.2A
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 300MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 21-43V 1.05A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-30V 1.5A
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5983 $63.9320
90+ $1.3115 $118.0350
140+ $1.2705 $177.8700
190+ $1.2295 $233.6050
245+ $1.1885 $291.1825
330+ $1.0656 $351.6480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,800 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess