EN
  • EN
  • DE

MIC49300-0.9WR

Part No MIC49300-0.9WR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 0.9V 3A SPAK-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 6.5V
Nominal Output Voltage (Min/Fixed) 0.9V
Dropout Voltage-Max 0.4V @ 3A
Output Current 3A
Operating Supply Current 50mA
Control Features Enable
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 0.9V
Voltage - Dropout (Typical) 0.28V @ 3A
Mounting SMD (SMT)
Case / Package S-PAK-5
Win Source Part Number 133793-MIC49300-0.9WR
Ultra Librarian 3D Model Ultra Librarian MIC49300-0.9WR CAD Model

Description

Introducing the MIC49300-0.9WR LDO Voltage Regulator

The MIC49300-0.9WR is a high-performance, low-dropout voltage regulator (LDO) from Microchip Technology, designed to deliver a fixed output voltage of 0.9V with an impressive current capability of up to 3A. This robust LDO is an ideal choice for applications requiring a low voltage power supply with a high current output and excellent regulation characteristics.

Key Features:

  • High Current Output: The MIC49300-0.9WR can supply up to 3A of continuous output current, making it suitable for powering demanding circuits.
  • Low Dropout Voltage: This LDO maintains regulation with a minimal difference between the input and output voltage, enhancing efficiency and allowing operation under tight voltage conditions.
  • Fixed Output Voltage: The device provides a stable 0.9V output, which is critical for low-voltage digital electronics that require precise voltage levels for optimal performance.
  • Thermal and Overcurrent Protection: Built-in safety features protect the regulator and your circuitry from damage due to overheating or excessive current draw.
  • Wide Input Voltage Range: The MIC49300-0.9WR operates over a broad input voltage range, accommodating various power supply configurations and ensuring versatility across multiple applications.
  • Fast Transient Response: The regulator's design ensures a quick response to changes in load, which is essential for maintaining voltage stability in dynamic systems.

Applications:

The MIC49300-0.9WR is suitable for a wide array of applications, particularly where high current and low voltage are crucial. These include:

  • High-performance CPUs and GPUs
  • Telecommunication infrastructure
  • Networking equipment
  • Server and storage systems
  • FPGA and DSP power supplies

Quality and Reliability:

Microchip Technology is renowned for its commitment to quality and reliability, and the MIC49300-0.9WR is no exception. Manufactured to the highest standards, this LDO voltage regulator ensures stable performance and longevity, making it a trustworthy component for your critical power management needs.

With its combination of high current capability, low dropout performance, and protection features, the MIC49300-0.9WR stands out as a superior choice for designers looking to optimize their power supply solutions.

You May Also Be Interested in

Renesas Electronics America
Dual LDO with Low Noise, Low IQ, and High PSRR | IC REG LINEAR 2.7V/1.8V 10DFN
Need more? Email Us
Texas Instruments
IC REG LDO 5V 1.5A SOT223-5
Need more? Email Us
Panasonic
Need more? Email Us
Microchip Technology
IC REG LDO 2.5V 10MA TSOT23-5
Lowest to $1.0934
SII Semiconductor Corporation
HIGH RIPPLE-REJECTION AND LOW DROPOUT HIGH OUTPUT CURRENT CMOS VOLTAGE REGULATOR
Lowest to $0.3860
Panasonic
Need more? Email Us
Linear Technology
IC REG LDO 5V 0.3A 8SOIC
Lowest to $11.6418
Texas Instruments
IC REG LDO 3.3V 3A DDPAK
Lowest to $3.9770
Intersil
IC REG LDO 1.8V 0.15A SC70-5
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.8157 $61.3413
21+ $5.5925 $117.4425
32+ $5.4170 $173.3440
45+ $5.2425 $235.9125
57+ $5.0681 $288.8817
77+ $4.5438 $349.8726
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,550 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess