EN
  • EN
  • DE

MIC5163YMM TR

Part No MIC5163YMM TR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Special Purpose
Description LDO Cntrlr REG Adjustable 10-Pin MSOP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Win Source Part Number 230192-MIC5163YMM TR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name MIC5163
Introduction Date April 01, 2009
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian MIC5163YMM TR CAD Model

Description

The MIC5163YMM TR is a high-performance power management integrated circuit (PMIC) designed and manufactured by Microchip Technology, a leading provider of microcontroller, mixed-signal, analog, and Flash-IP solutions. This product is engineered to meet the demanding needs of power-sensitive applications across various sectors, including automotive, industrial, and consumer electronics.

The MIC5163YMM TR is part of the MIC5163 series and comes in a compact, space-saving 8-pin MSOP (Mini Small Outline Package) that is tape and reel packed for automated assembly processes. This package is well-suited for applications where board space is at a premium and high reliability is required.

Key Features:

  • Voltage Regulation: The device provides precise voltage regulation, ensuring stable operation of the connected components even under fluctuating power conditions.
  • Low Dropout: It features a low dropout voltage, making it ideal for battery-operated devices where maximizing battery life is crucial.
  • High Efficiency: With its high-efficiency design, the MIC5163YMM TR reduces power loss and heat generation, contributing to the longevity of the product.
  • Thermal Protection: The built-in thermal protection circuitry safeguards the device against overheating, providing an additional layer of security for your designs.
  • Adjustable Output: The output voltage can be adjusted to meet the specific requirements of the application, providing design flexibility.

Applications:

  • Automotive electronics
  • Portable devices
  • Power supply modules
  • Industrial control systems
  • Telecommunications equipment

The MIC5163YMM TR is a testament to Microchip Technology's commitment to providing innovative and reliable power management solutions. With its robust feature set and versatile applications, this PMIC is an excellent choice for designers looking to optimize their power systems for efficiency and performance.

You May Also Be Interested in

Intersil
IC REG LINEAR SWITCHING REG
Need more? Email Us
Renesas Electronics America
VR13HC 2OUT/8PH DIGITAL CONTROLL
Lowest to $64.0299
Analog Devices Inc.
ASIL B MINI PMIC FOR CAMERA SENS
Lowest to $10.1866
Renesas Electronics America
IC VOLTAGE REGULATOR
Lowest to $6.5292
Maxim Integrated
MAX8506 STEP-DWN DC-DC CONVERTER
Lowest to $4.9293
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Need more? Email Us
Renesas Electronics America
IC REG CONV LCD 10OUT 24TSSOP
Need more? Email Us
Fairchild/ON Semiconductor
SWITCHING CONTROLLER
Lowest to $3.8023
Maxim Integrated
SWITCHED CAP VOLTAGE INVERTER
Lowest to $1.4553

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.9640 $59.4600
36+ $3.2525 $117.0900
55+ $3.1508 $173.2940
76+ $3.0492 $231.7392
98+ $2.9476 $288.8648
132+ $2.6426 $348.8232
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,020 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess