EN
  • EN
  • DE

MIC5202-3.3BM

Part No MIC5202-3.3BM
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 3.3V 0.1A 8SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Output Type Fixed
Number of Regulators 2
Maximum Input Voltage 26V
Nominal Output Voltage (Min/Fixed) 3.3V, 3.3V
Dropout Voltage-Max 0.35V @ 100mA, 0.35V @ 100mA
Output Current 100mA, 100mA
Operating Supply Current 1.5mA
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 3.3V
Voltage - Dropout (Typical) 0.225V @ 100mA
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 121790-MIC5202-3.3BM
Ultra Librarian 3D Model Ultra Librarian MIC5202-3.3BM CAD Model

Description

MIC5202-3.3BM Voltage Regulator from Microchip Technology

The MIC5202-3.3BM is a highly reliable linear voltage regulator from Microchip Technology, designed to provide a fixed output voltage of 3.3V with an input voltage range of up to 16V. This efficient regulator is ideal for low-voltage, low-power applications and is widely used in battery-powered devices, microcontroller systems, and portable electronics due to its low dropout voltage and quiescent current.

Key Features:

  • Output Voltage: 3.3V fixed output provides a stable voltage for critical applications.
  • Input Voltage Range: Capable of handling input voltages from 2.5V to 16V, giving designers flexibility in various power supply scenarios.
  • Low Dropout: The low dropout voltage (typically 165mV at full load) ensures efficient operation, even when the input voltage is close to the output voltage.
  • Output Current: Capable of delivering up to 150mA of output current, suitable for a wide range of applications.
  • Low Quiescent Current: The low idle current consumption helps in prolonging battery life in portable devices.
  • Thermal Overload Protection: Includes built-in thermal overload protection that safeguards the device from damage due to overheating.
  • Short-Circuit Protection: Integrated short-circuit protection enhances the safety and reliability of the device under adverse conditions.

Applications:

The MIC5202-3.3BM is versatile and can be used in a variety of applications, including:

  • Battery-powered devices
  • Portable electronics
  • Microcontroller power supplies
  • Peripheral power supplies

Package Information:

The MIC5202-3.3BM is offered in a small-outline integrated circuit (SOIC) package, which makes it easy to incorporate into space-constrained designs. Its industry-standard footprint ensures compatibility with a wide range of PCB layouts.

Conclusion:

The MIC5202-3.3BM from Microchip Technology is a robust, efficient, and reliable solution for applications requiring a regulated 3.3V power supply. Its low dropout voltage, thermal protection features, and wide input voltage range make it an excellent choice for designers looking to optimize power management in their projects.

You May Also Be Interested in

Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6120
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5523 $62.0920
95+ $1.2740 $121.0300
145+ $1.2347 $179.0315
195+ $1.1943 $232.8885
250+ $1.1550 $288.7500
335+ $1.0349 $346.6915
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,440 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess