Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 16V
Nominal Output Voltage (Min/Fixed) 2.7V
Dropout Voltage-Max 0.35V @ 150mA
Output Current 150mA
Operating Supply Current 150μA to 2.5mA
Control Features Enable, Error Flag
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 1076735-MIC5206-2.7YM5-TR
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian MIC5206-2.7YM5-TR CAD Model

Description

MIC5206-2.7YM5-TR Voltage Regulator by Microchip Technology

The MIC5206-2.7YM5-TR from Microchip Technology is a highly reliable, low-dropout voltage regulator, optimized for precision performance and a wide range of applications. Designed to maintain stability and efficiency, this regulator is an ideal solution for systems that require a consistent 2.7V power supply.

With its ability to deliver up to 150mA of output current, the MIC5206-2.7YM5-TR ensures a steady performance even under varying load conditions. This robust regulator features a low dropout voltage, which significantly enhances the efficiency of the system by allowing operations closer to the battery voltage. This characteristic makes it particularly suitable for battery-operated devices where maximizing battery life is crucial.

The MIC5206-2.7YM5-TR is designed with advanced features such as thermal overload protection, which safeguards the device from damage due to overheating. Additionally, the built-in current limiting feature prevents the regulator from damage during fault conditions, such as output short circuits. These protective measures ensure a long operational lifespan and reliability of the regulator, as well as the safety of the devices it powers.

This voltage regulator is presented in a compact SOT-23-5 package, making it an excellent choice for space-constrained applications. Its small footprint is particularly beneficial for portable electronics, where size and weight are critical considerations.

The MIC5206-2.7YM5-TR is characterized by its low noise performance, which is essential for sensitive RF and analog circuits. This feature minimizes interference and ensures the integrity of the signal quality, which is vital in communication devices, precision instrumentation, and other applications that require high signal fidelity.

In summary, the MIC5206-2.7YM5-TR voltage regulator by Microchip Technology is a versatile, efficient, and reliable component that meets the stringent requirements of modern electronic devices. Its combination of low dropout voltage, robust protection features, and compact design make it an excellent choice for designers looking to optimize their power management solutions.

You May Also Be Interested in

Texas Instruments
0.8A Ultra Low Dropout Linear Regulators Stable with Ceramic Output Capacitors | IC REG LIN 0.8V 800MA DDPAK
Need more? Email Us
ECAD model for LP38841SX-0.8
STMicroelectronics
IC REG LDO 5V 0.15A 20SO
Lowest to $2.5750
ECAD model for L4979MD
ams
IC REG LDO 2.7V 0.15A 5WLCSP
Need more? Email Us
ECAD model for AS13985F27-T
Texas Instruments
IC REG LDO 3V 50MA 8SOIC
Need more? Email Us
ECAD model for LM2936BMX-3.0/NOPB
Texas Instruments
TLV733P Capacitor-Free, 300-mA, Low-Dropout Regulator | IC REG LINEAR 1.8V 300MA 4X2SON
Lowest to $0.4399
ECAD model for TLV73318PDQNR
Linear Technology
IC REG LDO ADJ 0.15A 8SOIC
Lowest to $13.3132
ECAD model for LT1121HVCS8#PBF
Diodes Incorporated
IC REG LDO 3.2V 0.2A
Lowest to $0.2264
ECAD model for AP2121AK-3.2TRG1
Texas Instruments
POSITIVE-VOLTAGE REGULATORS
Lowest to $0.3831
ECAD model for UA78M33CDCYG3
Microchip Technology
IC REG LDO 3V 0.3A 8MSOP
Lowest to $0.3191
ECAD model for TC1107-3.0VUATR

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.2667
ECAD model for BME280
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0273
ECAD model for FT230XQ-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention