Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Reel package
Output Configuration Positive
Output Type Adjustable
Number of Regulators 1
Voltage Input MAX 16V
Output Voltage 2.5V
Output Voltage MAX 5V
Voltage Dropout (Maximum) 0.6V @ 500mA
Output Current 500mA
Operating Supply Current 170μA ~ 25mA
PSRR 75dB (120Hz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 788667-MIC5209BM-TR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MIC5209BM-TR CAD Model

Description

MIC5209BM-TR Voltage Regulator by Microchip Technology The MIC5209BM-TR is a high-performance, low-dropout voltage regulator from Microchip Technology, designed to deliver a continuous output current of up to 500 mA. This regulator is ideal for applications requiring a low voltage power supply with minimal power loss, thanks to its low dropout voltage feature. The MIC5209BM-TR is especially suitable for battery-powered devices, including portable electronics, where energy efficiency is paramount.

It operates over a wide input voltage range from 2.5V to 16V, making it versatile for various applications. The output voltage is fixed at 3.3V, providing a stable and reliable power source for microcontrollers, analog circuits, and other digital logic components. The MIC5209BM-TR's impressive transient response and low noise performance are critical for maintaining system stability and precision.

The device is equipped with standard protection features such as overcurrent protection and thermal shutdown, ensuring the safety and longevity of both the regulator and the system it powers. Additionally, it has a fast turn-on time and a very low quiescent current, which further enhances its suitability for battery-operated devices where power conservation is a necessity.

The MIC5209BM-TR comes in a surface-mount TO-263 (D2PAK) package, which is designed for optimal heat dissipation and space-saving on printed circuit boards. The "TR" suffix indicates that the product is provided in tape and reel packaging, which is ideal for automated assembly processes, making it a convenient choice for mass production environments.

With its robust design and comprehensive feature set, the MIC5209BM-TR voltage regulator from Microchip Technology is an excellent choice for engineers and designers looking for a reliable power management solution that does not compromise on performance or efficiency.

Available for purchase from authorized distributors and directly from Microchip Technology's website.

You May Also Be Interested in

Texas Instruments
IC REG LINEAR 1.85V 150MA 4X2SON / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-X2SON (1x1)
Lowest to $0.2048
ECAD model for TLV713185PDQNR
Torex Semiconductor Ltd
IC REG LIN 2.7V 150MA SOT-25-5
Need more? Email Us
ECAD model for XC6215B272MR-G
ON Semiconductor
IC REG LINEAR 2.8V 80MA SC82AB / Linear Voltage Regulator IC Positive Fixed 1 Output 80mA SC-82AB
Lowest to $0.5150
ECAD model for NCP553SQ28T1G
Microchip Technology
IC DUAL LDO 3.3V/12VOUT VDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 50mA, 100mA 8-VDFN (3x3)
Need more? Email Us
ECAD model for MCP1722-3312H/Q8B
Analog Devices Inc.
IC REG LIN POS ADJ 600MA 8-SOIC
Need more? Email Us
ECAD model for ADM7155ARDZ-01-R7
ON Semiconductor
IC REG LDO ADJ 1A DPAK
Lowest to $0.2702
ECAD model for NCV1117DTARKG
Microchip Technology
IC REG LINEAR 3V 250MA SOT-223-3
Lowest to $1.9298
ECAD model for MCP1703A-3002E/DB
Microchip Technology
IC REG LINEAR 1.5V 150MA 4DFN / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DFN (1x1)
Need more? Email Us
ECAD model for MIC5317-1.5YMT-TZ
Torex Semiconductor Ltd
IC REG LIN 2.1V 150MA SOT-25-5
Need more? Email Us
ECAD model for XC6204B212MR-G

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.7191
ECAD model for BME280
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention