EN
  • EN
  • DE

MIC5219-2.5YM5-TR

Part No MIC5219-2.5YM5-TR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description LDO Regulator Pos 2.5V 0.5A 5-Pin SOT-23 T/R / IC REG LDO 2.5V 0.5A SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage Input MAX 12V
Output Voltage 2.5V
Voltage Dropout (Maximum) 0.6V @ 500mA
Output Current 500mA
Operating Supply Current 8μA
PSRR 75dB (120Hz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package SC-74A, SOT-753
Manufacturer Package SOT-23-5
Win Source Part Number 788673-MIC5219-2.5YM5-TR
Popularity Medium
Supply and Demand Status Limited
Family Name MIC5219
Introduction Date January 01, 2000
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian MIC5219-2.5YM5-TR CAD Model

Description

Microchip Technology's MIC5219-2.5YM5-TR: A High-Performance Voltage Regulator

The MIC5219-2.5YM5-TR is a robust linear voltage regulator from Microchip Technology, designed to deliver a fixed output voltage of 2.5V with a high accuracy rate. This precision regulator is capable of sourcing up to 500mA of output current, making it an excellent choice for a wide range of applications, from battery-powered devices to industrial systems.

Key Features

  • Output Voltage: Fixed 2.5V with tight regulation to maintain stable operation across various conditions.
  • Output Current: Capable of delivering up to 500mA, suitable for moderate to high-power applications.
  • Low Dropout Voltage: Offers a low dropout voltage, enhancing efficiency, especially in low-voltage operations.
  • High Accuracy: Ensures a precise voltage output, which is critical for sensitive electronic components.
  • Thermal Overload Protection: Built-in safety features protect the device from overheating and potential damage.
  • Short-Circuit Protection: Provides additional security by preventing damage due to output short circuits.
  • Package: Available in a compact SOT-23-5 package, making it ideal for space-constrained applications.

Applications

The MIC5219-2.5YM5-TR is versatile and can be used in various electronic devices, including:

  • Portable electronics such as smartphones, tablets, and digital cameras
  • Wireless communication devices like GPS receivers and Bluetooth peripherals
  • Microcontroller power supplies, ensuring stable operation for sensitive circuits
  • Battery-powered gadgets, where power efficiency is paramount
  • Industrial equipment requiring consistent and reliable power regulation

Quality and Reliability

Microchip Technology is renowned for its commitment to quality and reliability, and the MIC5219-2.5YM5-TR is no exception. This voltage regulator is designed to meet the stringent requirements of various industries, ensuring long-term performance even in the most demanding conditions. With its combination of features, the MIC5219-2.5YM5-TR is an excellent choice for designers looking for a reliable power management solution.

Whether you are working on a new portable device, upgrading an existing system, or designing industrial-grade equipment, the MIC5219-2.5YM5-TR from Microchip Technology provides the performance and reliability needed to power your applications effectively.

You May Also Be Interested in

Infineon Technologies
IC REG LIN POS ADJ PG-SSOP-14-EP
Need more? Email Us
Texas Instruments
IC REG LINEAR 0.8V 500MA 6WSON
Lowest to $1.0187
Torex Semiconductor Ltd
IC REG LIN 1.3V 150MA SOT-25-5
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 2.5V 150MA SOT23-5
Lowest to $0.1747
Torex Semiconductor Ltd
IC REG LINEAR 12V 150MA SOT89-5
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 5V 800MA SOT-223-3
Need more? Email Us
Texas Instruments
300-MA HIGH-PSRR LOW-IQ LOW-DROP
Lowest to $0.0789
MaxLinear Inc
IC REG LINEAR 5V 150MA SOT23-5
Lowest to $0.1310
Toshiba Semiconductor and Storage
LDO REG IOUT: 300MA VIN: 6V VOUT
Lowest to $0.2424

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.4015 $63.0675
105+ $1.1501 $120.7605
160+ $1.1140 $178.2400
215+ $1.0781 $231.7915
280+ $1.0422 $291.8160
375+ $0.9344 $350.4000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess