EN
  • EN
  • DE

MIC5252-2.8YML-TR

Part No MIC5252-2.8YML-TR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 2.8V 0.15A 6MLF
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 6V
Nominal Output Voltage (Min/Fixed) 2.8V
Dropout Voltage-Max 0.25V @ 150mA
Output Current 150mA
Operating Supply Current 150μA to 200μA
PSRR 63dB to 48dB (10Hz to 10kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 2.8V
Voltage - Dropout (Typical) 0.135V @ 150mA
Mounting SMD (SMT)
Case / Package 6-MLF (2x2)
Win Source Part Number 121591-MIC5252-2.8YML-TR
Ultra Librarian 3D Model Ultra Librarian MIC5252-2.8YML-TR CAD Model

Description

Product Overview: MIC5252-2.8YML-TR by Microchip Technology

The MIC5252-2.8YML-TR is a high-performance, low-dropout voltage regulator designed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This regulator is well-suited for a variety of applications, including battery-powered devices, notebook computers, and consumer electronics, where efficient power management is critical.

Key Features

  • Output Voltage: The MIC5252-2.8YML-TR provides a fixed output voltage of 2.8V, which is ideal for systems that require a stable and precise low-voltage supply.
  • High Accuracy: This regulator maintains high accuracy with a ±2% tolerance, ensuring reliable performance for sensitive electronic circuits.
  • Low Dropout: With a low dropout voltage, the MIC5252-2.8YML-TR can continue to provide a regulated output even when the input-to-output voltage differential is minimal, making it highly efficient in battery-operated devices.
  • Current Capacity: It offers an output current capacity of up to 150mA, catering to a wide range of low-power applications.
  • Thermal Shutdown: The device includes a thermal shutdown feature that protects the IC from overheating, thus enhancing its reliability and longevity.
  • Power-Saving Mode: The regulator supports a power-saving mode for increased efficiency during light-load conditions.
  • Packaging: The MIC5252-2.8YML-TR comes in a compact 6-lead MLF® package, which is suitable for space-constrained applications.

Applications

The MIC5252-2.8YML-TR is versatile and can be used in various applications, including:

  • Portable and battery-powered devices
  • Notebook computers
  • PDAs and smartphones
  • Wireless LAN devices
  • Personal media players

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the MIC5252-2.8YML-TR is no exception. This voltage regulator is manufactured to meet high standards, ensuring dependable performance and a long operational life for the products it powers.

Ordering Information

The part number MIC5252-2.8YML-TR indicates that the device is provided in tape and reel packaging, which facilitates efficient assembly for high-volume production. Customers can order this part directly from Microchip Technology or through authorized distributors.

For more detailed information, specifications, and support documents, please visit Microchip Technology's official website or contact their customer support team.

You May Also Be Interested in

Torex Semiconductor Ltd
IC REG LINEAR 12V 150MA SOT-25
Need more? Email Us
Richtek USA Inc.
IC REG LINEAR POS ADJ 1A 8SOP
Lowest to €1.2666
Torex Semiconductor Ltd
IC REG LINEAR 2.2V 700MA SOT-25
Need more? Email Us
Microchip Technology
IC REG LINEAR 1.8V 1A SOT-223-3
Need more? Email Us
Renesas Electronics America
IC REG LIN 3.3V 150MA 14-HTSSOP
Need more? Email Us
Torex Semiconductor Ltd
IC REG LIN 1.3V 150MA SOT-25-5
Need more? Email Us
Infineon Technologies
IC REG LIN POS ADJ PG-SSOP-14-EP
Need more? Email Us
Torex Semiconductor Ltd
IC REG LINEAR 12V 150MA SOT89-5
Need more? Email Us
TAEJIN / HTC Korea
IC REG LINEAR 3.3V 3A TO220-3
Lowest to €0.7916

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to €0.4519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to €2.2079
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to €0.2393
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to €0.8773
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to €5.7082
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to €17.5313
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to €0.0862
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to €0.7269
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €4.3081
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €8.6161
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0646
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to €3.7696
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to €5.7082
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to €2.3636
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to €5.8159
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess