The MIC5253-3.3YMT TR from Microchip Technology is a highly reliable, high-performance low-dropout voltage regulator (LDO) designed to deliver a continuous 3.3 volts output with an input voltage range from 2.3V to 6.0V. This efficient power management integrated circuit is optimized for low-noise operation, making it an excellent choice for sensitive RF and analog circuitry.
With a low dropout voltage of just 165mV at 150mA, the MIC5253 ensures that devices maintain a stable power supply even when the input voltage is close to the output voltage. This feature is particularly important for battery-operated devices, where maximizing the usable range of the battery voltage is crucial.
Key Features:
- Output Voltage: Fixed 3.3V output capable of delivering up to 150mA of current.
- Low Dropout: A dropout voltage as low as 165mV at full load, which enhances efficiency and allows operation over a wider range of input voltages.
- High Accuracy: Output voltage accuracy of ±2%, ensuring reliable and consistent power delivery.
- Low Noise: Designed for low-noise operation, making it ideal for sensitive applications such as RF and precision analog circuits.
- Thermal and Current Limit Protection: Built-in safety features that protect the device and the load from damage due to overheating or excessive current draw.
- Small Footprint: Available in a tiny 4-pin 1.2mm x 1.6mm thin SOT-23 package, perfect for space-constrained applications.
- Temperature Range: Operational over an industrial temperature range of -40°C to +125°C, suitable for harsh environments.
The MIC5253-3.3YMT TR is designed for a wide array of applications, including portable electronics, wireless devices, and IoT products where power efficiency and space are at a premium. With its excellent line and load regulation, it ensures stable operation even with varying input voltages and changing load conditions.
Whether you're designing a sophisticated mobile device, a precision sensor system, or any application that requires a clean and stable voltage source, the MIC5253-3.3YMT TR from Microchip Technology is an excellent choice for your power management needs.