EN
  • EN
  • DE

MIC5264-JGYML

Part No MIC5264-JGYML
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 2.5V/1.8V 0.15A 10MLF
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 2
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 1.8V, 2.5V
Dropout Voltage-Max 0.5V @ 150mA, 0.5V @ 150mA
Output Current 150mA, 150mA
Operating Supply Current 2μA to 150μA
PSRR 64dB to 62dB (1kHz to 100Hz)
Control Features Enable
Protection Features Over Temperature, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 2.5V, 1.8V
Voltage - Dropout (Typical) 0.21V @ 150mA
Mounting SMD (SMT)
Case / Package 10-MLF (3x3)
Win Source Part Number 058867-MIC5264-JGYML
Ultra Librarian 3D Model Ultra Librarian MIC5264-JGYML CAD Model

Description

Introducing the MIC5264-JGYML: High-Performance Voltage Regulator from Microchip Technology

The MIC5264-JGYML is a cutting-edge voltage regulator designed by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This product is specifically engineered to provide stable and reliable power management for a wide array of applications, including but not limited to portable devices, wireless communication, and digital electronics.

Key Features:

  • High Accuracy: The MIC5264-JGYML offers outstanding output voltage accuracy, ensuring that your devices operate within their optimal voltage ranges for enhanced performance and longevity.
  • Low Dropout: With its low dropout (LDO) feature, this voltage regulator can maintain regulation with a minimal difference between the input voltage and output voltage, making it highly efficient for battery-powered applications.
  • Thermal Protection: The device includes built-in thermal shutdown protection, safeguarding your electronic components from potential damage due to overheating.
  • Current Limiting: It also features current limit protection to prevent overcurrent conditions that could harm the regulator or the downstream circuitry.
  • Power Saving: The MIC5264-JGYML is designed with power-saving in mind, offering a low quiescent current that extends battery life in portable devices.
  • Stable with Ceramic Capacitors: The regulator is stable with low-cost ceramic output capacitors, providing flexibility in design and cost savings.
  • Package: It is available in a small 1.2mm x 1.6mm leadless MLF® package, which is ideal for space-constrained applications.

Applications:

The versatility of the MIC5264-JGYML makes it suitable for a multitude of applications, including:

  • Smartphones and Tablets
  • Portable Media Players
  • Wireless LAN Devices
  • GPS Receivers
  • Digital Cameras
  • Bluetooth Accessories

With its robust set of features and Microchip Technology's reputation for quality, the MIC5264-JGYML is an excellent choice for designers looking to enhance the efficiency and reliability of their power management solutions. Its integration into your product designs promises to deliver the performance and durability expected from a leading semiconductor manufacturer.

For more detailed information, including datasheets, technical specifications, and ordering information, please visit Microchip Technology's official website or contact their customer support team.

You May Also Be Interested in

Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess