The MIC5283-3.3YME-TR is a robust linear voltage regulator designed and manufactured by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This high-performance component is engineered to deliver a fixed output voltage of 3.3V, making it an ideal choice for a wide range of applications in the electronics industry.
Key Features
- Output Voltage: Provides a steady 3.3V output, which is critical for powering sensitive electronic circuits that require a stable supply.
- High Current Capability: Capable of delivering up to 150mA of output current, sufficient for a variety of low-power applications.
- Low Dropout Voltage: The MIC5283-3.3YME-TR features a low dropout voltage, enhancing efficiency and allowing operation close to the input voltage.
- Thermal and Overcurrent Protection: Built-in safety features protect the device and the application from damage due to overheating or excessive current draw.
- Wide Operating Temperature Range: Functional across a broad temperature range, making it suitable for industrial environments.
- Surface-Mount Package: Comes in a compact, surface-mount SOT-23-5 package, which is ideal for space-constrained applications.
Applications
The MIC5283-3.3YME-TR voltage regulator is versatile and can be used in various applications, including but not limited to:
- Battery-powered devices
- Portable electronics
- Microcontroller power supplies
- Wireless communication systems
- Peripheral power supplies
Quality and Reliability
Microchip Technology is committed to delivering products that meet the highest standards of quality and reliability. The MIC5283-3.3YME-TR is no exception and is manufactured to ensure consistent performance and longevity in the field. It is also available in a tape and reel format (TR suffix), which facilitates automated assembly processes, thereby reducing manufacturing costs and improving production efficiency.
Conclusion
The MIC5283-3.3YME-TR from Microchip Technology is a high-quality voltage regulator that combines performance, reliability, and convenience. With its fixed 3.3V output, high current capability, low dropout, and protective features, it stands as an excellent choice for engineers and designers looking to create stable and efficient electronic systems.