Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Output Type Adjustable
Voltage - Input (Maximum) 24V
Min/Fixed Output Voltage 1.24V
Maximum Output Voltage 20V
Maximum Dropout Voltage 0.5V at 150mA
Output Current 150mA
Current - Quiescent (Iq) 35μA
Maximum Supply Current 4mA
PSRR 50dB (1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package TO-252-6, DPak (5 Leads + Tab)
Supplier Device Package TO-252-5
Family Part Number MIC5295
Manufacturer Pack Quantity 80
MSL Level 3 (168 Hours)
Win Source Part Number 1222938-MIC5295YD
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MIC5295YD CAD Model

Description

MIC5295YD: Low-Dropout Voltage Regulator from Microchip Technology

The MIC5295YD is a high-performance, low-dropout (LDO) voltage regulator from Microchip Technology, designed to provide a stable and reliable power supply for a wide range of applications. This efficient regulator is capable of delivering up to 150mA of continuous output current, making it an ideal choice for portable devices, microcontrollers, and other sensitive electronic equipment.

With an impressive dropout voltage of typically just 180mV at full load, the MIC5295YD ensures minimal power loss and helps extend battery life in portable applications. The regulator operates over a wide input voltage range from 2.5V to 10V, providing the flexibility needed to support various system architectures and battery chemistries.

One of the key features of the MIC5295YD is its fast transient response, which is critical for maintaining output voltage stability during sudden changes in load. This characteristic is particularly important for powering CPUs, FPGAs, and other digital ICs that can exhibit rapid swings in power consumption.

The MIC5295YD also incorporates several protection features to safeguard your application, including over-current protection and thermal shutdown. These protective measures ensure that the regulator and your application remain safe under abnormal operating conditions.

Designed for ease of use, the MIC5295YD requires minimal external components, which can help reduce overall design complexity and system cost. It is available in a small, surface-mountable SOT-23-5 package, which is suitable for space-constrained applications.

Additional features of the MIC5295YD include:

  • Low noise performance, making it suitable for RF and precision analog circuits.
  • High PSRR (Power Supply Rejection Ratio) which enhances stability and performance under fluctuating input voltage conditions.
  • Stable with low-ESR ceramic capacitors, which reduces the size and cost of the external components.
  • Zero off-mode current which helps to maximize battery life for portable applications.

Overall, the MIC5295YD from Microchip Technology is a robust, versatile LDO voltage regulator that offers high performance, reliability, and design flexibility, making it an excellent choice for a broad array of electronic applications.

You May Also Be Interested in

ON Semiconductor
IC REG LDO 3.3V 0.15A 5TSOP
Lowest to €0.5477
ECAD model for NCP699SN33T1G
Rohm Semiconductor
IC REG LINEAR 1.8V SSON004R1010 / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SSON004R1010
Lowest to €0.5745
ECAD model for BU18JA2MNVX-CTL
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3V 150MA SOT23-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5
Need more? Email Us
ECAD model for RP110N301B-TR-FE
Analog Devices Inc.
IC REG LIN POS ADJ 600MA 8-SOIC
Need more? Email Us
ECAD model for ADM7155ARDZ-01-R7
Microchip Technology
IC REG LINEAR 1.5V 150MA 4DFN / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DFN (1x1)
Need more? Email Us
ECAD model for MIC5317-1.5YMT-TZ
Skyworks Solutions Inc.
IC REG LINEAR 0.6V 14TDFN
Need more? Email Us
ECAD model for AAT2605IWO-1-T1
Microsemi Corporation
IC REG LINEAR 2.8V 150MA SOT23-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5
Need more? Email Us
ECAD model for LX8211-28ISE
ON Semiconductor
IC REG LINEAR 2.8V 80MA SC82AB / Linear Voltage Regulator IC Positive Fixed 1 Output 80mA SC-82AB
Lowest to €0.4677
ECAD model for NCP553SQ28T1G
Diodes Incorporated
LDO CMOS LOWCURR W-DFN2020-6 T&R
Lowest to €0.0766
ECAD model for AP7347DQ-12FDZW-7

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $9.6489
ECAD model for BME280
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $26.0700
ECAD model for ICM-42688-P

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ €2.1991 €46.1802
51+ €1.8044 €92.0241
78+ €1.7480 €136.3441
108+ €1.6916 €182.6937
139+ €1.6352 €227.2950
186+ €1.4660 €272.6828
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,373 pieces
MOQ: 21 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention