EN
  • EN
  • DE

MIC5309-1.2YD6-TR

Part No MIC5309-1.2YD6-TR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LIN 1.2V 300MA TSOT23-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 14 Weeks
Features Linear Voltage Regulator IC Positive Fixed Output 300mA TSOT-23-6
Manufacturer Microchip Technology
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package SOT-23-6 Thin, TSOT-23-6
Case / Package TSOT-23-6
Family Name MIC5309
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 1611-MIC5309-1.2YD6-DKR-ND, 576-3002-6, 1611-MIC5309-1.2YD6-DKRINACTIVE, MIC530912YD6TR, 1611-MIC5309-1.2YD6-DKR, MIC5309-1.2YD6 TR, 1611-MIC5309-1.2YD6-CT, 576-3002-1, 576-3002-2
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 927114-MIC5309-1.2YD6-TR
Ultra Librarian 3D Model Ultra Librarian MIC5309-1.2YD6-TR CAD Model

Description

Product Overview: MIC5309-1.2YD6-TR by Microchip Technology

The MIC5309-1.2YD6-TR is a high-performance, low dropout regulator (LDO) from Microchip Technology, designed to deliver a fixed output voltage of 1.2V with enhanced stability and efficiency. This compact LDO is ideal for space-constrained applications, offering a high degree of functionality and reliability in a tiny 6-pin 1.6mm x 1.6mm Thin DFN package.

Capable of sourcing up to 150mA of output current, the MIC5309-1.2YD6-TR ensures a steady and precise voltage supply even under varying load conditions. This makes it particularly suitable for powering sensitive electronic components such as microprocessors, microcontrollers, and other digital ICs that require a stable voltage for optimal operation.

One of the standout features of this LDO is its ultra-low dropout voltage, which allows for efficient operation even when the input voltage is very close to the output voltage, minimizing power loss and heat generation. This is especially valuable in battery-powered devices where extending the battery life is crucial.

The MIC5309-1.2YD6-TR also boasts excellent transient response and low ground current, further enhancing its efficiency and making it a top choice for portable and battery-operated electronics. With thermal shutdown and current limit protection, it ensures safe operation and longevity of the device it powers.

Moreover, the device is designed with a high PSRR (Power Supply Rejection Ratio) that significantly reduces the output voltage noise and ripple, providing a clean and stable voltage supply. This feature is particularly important for RF and precision analog applications where noise can critically impact performance.

For designers looking for a reliable and efficient voltage regulation solution, the MIC5309-1.2YD6-TR from Microchip Technology is an excellent choice. Its combination of low dropout, high PSRR, and robust protection features, all packed into a space-saving DFN package, make it an indispensable component in the design of modern electronic devices.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8040 $54.1200
70+ $1.4802 $103.6140
105+ $1.4340 $150.5700
145+ $1.3877 $201.2165
190+ $1.3415 $254.8850
250+ $1.2027 $300.6750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,610 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess