EN
  • EN
  • DE

MIC5310-JGYML-TR

Part No MIC5310-JGYML-TR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 1.8V/2.5V 8MLF
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 11 Weeks
Features Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 8-MLF® (2x2)
Manufacturer Microchip Technology
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 8-VFDFN Exposed Pad, 8-MLF®
Case / Package 8-MLF® (2x2)
Family Name MIC5310
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number MIC5310-JGYML TR, MIC5310-JGYML TR-ND, MIC5310-JGYMLTR, MIC5310-JGYMLTR-ND
Quantity per package 5000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 927115-MIC5310-JGYML-TR
Ultra Librarian 3D Model Ultra Librarian MIC5310-JGYML-TR CAD Model

Description

The MIC5310-JGYML-TR is a high-performance, dual, low-dropout regulator (LDO) integrated circuit, brought to you by the renowned Microchip Technology. This precision voltage regulator is designed to deliver a stable and reliable power supply to sensitive electronic components in a variety of applications.

Key Features:

  • Output Voltage Accuracy: The device offers an impressive ±1% initial accuracy for both outputs, ensuring precise voltage regulation.
  • Low-Dropout Voltage: With a low dropout voltage, the MIC5310-JGYML-TR minimizes power loss and improves efficiency, making it suitable for battery-powered devices.
  • Dual Output Channels: It features two independent output channels, each capable of supplying up to 150mA (Channel 1) and 300mA (Channel 2), allowing for versatile power management in multi-voltage systems.
  • High Ripple Rejection: The high PSRR (Power Supply Rejection Ratio) of 70dB at 1kHz ensures stable output voltage levels despite variations in the input supply, which is critical for RF and precision analog applications.
  • Thermal Shutdown and Current Limit: Safety features like thermal shutdown and current limit protect the device and the downstream components from damage due to overcurrent or excessive heat.
  • Low Quiescent Current: Its low quiescent current contributes to the extended battery life of portable devices.
  • Package: The MIC5310-JGYML-TR comes in a 10-pin 2x2mm MLF® package, which is ideal for space-constrained applications.

Applications:

The versatility of the MIC5310-JGYML-TR makes it an excellent choice for a wide range of applications, including but not limited to cellular phones, wireless devices, portable electronics, and any system requiring dual power domains with high performance and low power consumption.

Quality and Reliability:

Microchip Technology is known for its commitment to quality, and the MIC5310-JGYML-TR is no exception. It is designed to meet the stringent requirements of modern electronic systems, ensuring long-term reliability and performance.

You May Also Be Interested in

MaxLinear Inc
IC REG LINEAR 2.5V 150MA SOT23-5
Lowest to $0.1747
Texas Instruments
IC REG LINEAR 1V 500MA 6WSON
Lowest to $0.5821
Torex Semiconductor Ltd
IC REG LINEAR 2.5V 700MA SOT-25
Need more? Email Us
Texas Instruments
200-MA, NANOPOWER-IQ (25 NA), LO
Lowest to $0.6287
Texas Instruments
IC REG LINEAR 0.8V 500MA 6WSON
Lowest to $1.0187
Torex Semiconductor Ltd
IC REG LINEAR 12V 150MA SOT89-5
Need more? Email Us
Infineon Technologies
IC REG LIN POS ADJ PG-SSOP-14-EP
Need more? Email Us
Torex Semiconductor Ltd
IC REG LINEAR 12V 150MA SOT89-5
Need more? Email Us
Torex Semiconductor Ltd
IC REG LINEAR 1.15V 500MA SOT-25
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess