EN
  • EN
  • DE

MIC5310-OGYML-TR

Part No MIC5310-OGYML-TR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 2.9V/1.8V 0.15A 8MLF
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 2
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 1.8V, 2.9V
Dropout Voltage-Max 0.1V @ 150mA, 0.1V @ 150mA
Output Current 150mA, 150mA
Operating Supply Current 120μA to 190μA
PSRR 70dB to 65dB (1kHz to 20kHz)
Control Features Enable
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 2.9V, 1.8V
Voltage - Dropout (Typical) 0.035V @ 150mA
Mounting SMD (SMT)
Case / Package 8-MLF (2x2)
Win Source Part Number 109897-MIC5310-OGYML-TR
Ultra Librarian 3D Model Ultra Librarian MIC5310-OGYML-TR CAD Model

Description

Introducing the MIC5310-OGYML-TR from Microchip Technology

The MIC5310-OGYML-TR is a high-performance, dual 150mA LDO (Low Dropout Regulator) designed for advanced electronic applications requiring efficient power management. Manufactured by the renowned Microchip Technology, this LDO is engineered to provide stable and reliable power supply with minimal power loss, making it an excellent choice for portable devices, where energy efficiency is paramount.

This power management IC is notable for its ultra-low noise output, which is critical for sensitive RF and analog circuitry, ensuring minimal interference and maximum performance. With an impressive low dropout voltage, the MIC5310-OGYML-TR ensures a consistent output even when the input voltage is close to the output voltage, which is essential for battery-operated devices.

The device features independent shutdown controls for each regulator, enabling fine control over power consumption and extending battery life in applications that require intermittent operation. This flexibility makes it a versatile component for a wide range of applications, including mobile phones, personal media players, and other handheld devices.

The MIC5310-OGYML-TR is presented in a compact, leadless 10-pin 2x2mm MLF® package, which is ideal for space-constrained applications. Its small footprint does not compromise its performance, with a wide operating temperature range that ensures reliability across various environments.

Additionally, the LDO is fully RoHS compliant and lead-free, reflecting Microchip Technology's commitment to environmental sustainability. The “TR” suffix indicates that the product is provided in tape and reel packaging, which is suitable for automated assembly processes, thereby facilitating mass production for manufacturers.

In summary, the MIC5310-OGYML-TR is a testament to Microchip Technology's dedication to providing advanced power solutions that combine performance, efficiency, and miniaturization. Its robust design, coupled with its power-saving features, makes it an indispensable component for designers looking to optimize the power management in their next-generation electronic devices.

You May Also Be Interested in

Texas Instruments
ENHANCED-PRODUCT, 500-MA, LOW-NO
Need more? Email Us
ABLIC U.S.A. Inc.
IC REG LINEAR 3V 150MA SOT23-5
Need more? Email Us
Texas Instruments
200-MA, NANOPOWER-IQ (25 NA), LO
Lowest to $0.6287
Torex Semiconductor Ltd
IC REG LINEAR 12V 150MA SOT89-5
Need more? Email Us
Texas Instruments
IC REG LINEAR 1V 500MA 6WSON
Lowest to $0.5821
TAEJIN / HTC Korea
IC REG LINEAR 3.3V 3A TO220-3
Lowest to $0.8732
Infineon Technologies
IC REG LIN POS ADJ PG-SSOP-14-EP
Need more? Email Us
Torex Semiconductor Ltd
IC REG LINEAR 2.5V 700MA SOT-25
Need more? Email Us
Torex Semiconductor Ltd
IC REG LINEAR 2.2V 700MA SOT-25
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6185 $64.7400
90+ $1.3280 $119.5200
135+ $1.2866 $173.6910
190+ $1.2451 $236.5690
240+ $1.2035 $288.8400
325+ $1.0790 $350.6750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,350 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess