EN
  • EN
  • DE

MIC5319-2.7YML-TR

Part No MIC5319-2.7YML-TR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 2.7V 0.5A 6MLF
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 2.7V
Dropout Voltage-Max 0.4V @ 500mA
Output Current 500mA
Operating Supply Current 150μA
PSRR 70dB to 60dB (1kHz to 10kHz)
Control Features Enable
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 2.7V
Voltage - Dropout (Typical) 0.2V @ 500mA
Mounting SMD (SMT)
Case / Package 6-MLF (2x2)
Win Source Part Number 103319-MIC5319-2.7YML-TR
Ultra Librarian 3D Model Ultra Librarian MIC5319-2.7YML-TR CAD Model

Description

Microchip Technology MIC5319-2.7YML-TR Voltage Regulator

The MIC5319-2.7YML-TR from Microchip Technology is a high-performance, low-dropout (LDO) linear voltage regulator that offers a compact and efficient solution for a wide range of applications. This regulator is capable of delivering up to 500mA of continuous output current with a fixed output voltage of 2.7V, making it an ideal choice for powering sensitive electronic devices that require a stable and precise voltage supply.

Designed with an advanced CMOS process, the MIC5319 provides excellent transient response and low power dissipation. Its low dropout voltage ensures maximum battery life in portable applications, as the regulator can operate efficiently even when the input-to-output voltage differential is minimal. This characteristic is particularly beneficial in single-cell Li-ion or multi-cell alkaline/NiCd/NiMH powered devices where the available input voltage may be limited.

The MIC5319-2.7YML-TR comes in a compact 4-pin 1.6mm x 1.6mm MLF® package, which is ideal for space-constrained applications. It also features thermal shutdown and current limit protection, enhancing the safety and reliability of the system it powers. The built-in current limit protection safeguards the device and the load from damage in the event of a short circuit, while the thermal shutdown feature prevents overheating.

Key features of the MIC5319 include a low quiescent current, which is a critical parameter for battery-powered applications, as it determines the regulator's impact on the overall battery life. Additionally, the regulator offers fast turn-on time and high ripple rejection, ensuring that the output voltage remains stable under dynamic load conditions and in the presence of input voltage noise.

Overall, the MIC5319-2.7YML-TR is a robust and reliable voltage regulator suitable for a variety of applications, including mobile phones, PDAs, cameras, Bluetooth® accessories, and portable medical devices. Its combination of high performance, small footprint, and protective features make it an excellent choice for designers looking for a high-quality power management solution.

For more detailed specifications and application guidelines, designers and engineers are encouraged to consult the datasheet and support documentation available from Microchip Technology.

You May Also Be Interested in

ON Semiconductor
IC REG LDO 3.3V 1.5A D2PAK
Lowest to $8.6667
STMicroelectronics
3A, VERY LOW DROP VOLTAGE REGULATORS | IC REG LINEAR 1.8V 3A P2PAK-4
Need more? Email Us
Microchip Technology
IC REG LDO 1.6V/3.3V 10MLF
Need more? Email Us
Analog Devices Inc.
1 A, Low Dropout, CMOS Linear Regulator
Lowest to $3.3897
Texas Instruments
IC REG LDO 5V 0.2A 8SOIC
Lowest to $4.9403
Diodes Incorporated
IC REG LDO 3.5V 0.3A SOT25
Lowest to $0.5804
Texas Instruments
IC REG LDO 2.5V 5A DDPAK
Lowest to $15.6463
SII Semiconductor Corporation
IC REG LINEAR 4.5V 65MA SOT89-3
Need more? Email Us
NJR Corporation/NJRC
IC REG LDO 20V 0.5A TO220F
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess