EN
  • EN
  • DE

MIC5320-MFYMT-TR

Part No MIC5320-MFYMT-TR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description LDO Regulator Pos 1.5V2.8V 0.15A/0.15A 6-Pin TDFN EP T/R / IC REG LDO 2.8V/1.5V 0.15A 6TMLF
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Reel package
Output Configuration Positive
Output Type Fixed
Number of Regulators 2
Voltage Input MAX 5.5V
Output Voltage 1.5V, 2.8V
Voltage Dropout (Maximum) 0.1V @ 150mA, 0.1V @ 150mA
Output Current 150mA, 150mA
Operating Supply Current 120μA ~ 190μA
PSRR 65dB ~ 45dB (1kHz ~ 20kHz)
Control Features Enable
Protection Features Over Current, Over Temperature
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 6-UFDFN Exposed Pad, 6-TMLF
Manufacturer Package 6-TMLF (1.6x1.6)
Win Source Part Number 788735-MIC5320-MFYMT-TR
Popularity Medium
Supply and Demand Status Limited
Family Name MIC5320
Introduction Date July 01, 2006
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian MIC5320-MFYMT-TR CAD Model

Description

Microchip Technology's MIC5320-MFYMT-TR: A High-Performance LDO Voltage Regulator

The MIC5320-MFYMT-TR is a highly efficient, low dropout (LDO) voltage regulator designed and manufactured by Microchip Technology. This regulator is an excellent choice for applications that require a stable and clean power supply, such as portable devices, wireless communication systems, and digital electronics.

With its ultra-low quiescent current, the MIC5320-MFYMT-TR is optimized for battery-powered applications where power conservation is critical. It can provide a continuous output current of up to 150mA, making it suitable for powering small to medium-sized loads. The device is designed to maintain high efficiency even at low output currents, which helps to extend battery life in portable applications.

The MIC5320-MFYMT-TR operates with an input voltage range from 2.5V to 5.5V, which allows for flexibility in various power supply configurations. The output voltage is factory preset to a fixed value, ensuring a consistent and reliable power supply to sensitive components. Moreover, this LDO features a high PSRR (Power Supply Rejection Ratio) which significantly reduces the output voltage ripple and noise, thereby providing a cleaner power source for noise-sensitive circuits.

One of the key features of this device is its fast transient response, which ensures a stable output voltage even during rapid changes in load current. This characteristic is particularly important in applications where the load dynamics change quickly, such as in microprocessor or microcontroller-based systems.

The MIC5320-MFYMT-TR comes in a compact, 4-pin Thin SOT-23 package, which is ideal for space-constrained applications. It also includes thermal shutdown and current limit protections, safeguarding the device and the load from damage due to overheating or overcurrent conditions.

In summary, the MIC5320-MFYMT-TR from Microchip Technology is a robust and reliable LDO voltage regulator that offers excellent performance for a wide range of applications. Its low quiescent current, high PSRR, and fast transient response make it an ideal choice for any design that demands a high-quality power supply.

You May Also Be Interested in

Texas Instruments
200-MA, NANOPOWER-IQ (25 NA), LO
Lowest to $0.6287
Texas Instruments
IC REG LINEAR 1.85V 300MA 4X2SON
Lowest to $0.4366
Torex Semiconductor Ltd
IC REG LINEAR 1.15V 500MA SOT-25
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 3.3V 200MA 8MSOP
Lowest to $37.8359
Renesas Electronics America
IC REG LINEAR POS ADJ 14-HTSSOP
Lowest to $0.9710
Torex Semiconductor Ltd
IC REG LINEAR 2.2V 700MA SOT-25
Need more? Email Us
Texas Instruments
IC REG LINEAR 1V 500MA 6WSON
Lowest to $0.5821
Torex Semiconductor Ltd
IC REG LINEAR 12V 150MA SOT-25
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 5V 800MA SOT-223-3
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess