EN
  • EN
  • DE

ISO7731DW

Part No ISO7731DW
Manufacturer Texas Instruments
Catalog Digital Isolators
Description DGTL ISO 5000VRMS 3CH GP 16SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2001437-ISO7731DW
Win Source Part Number Cross
Manufacturer Texas Instruments
Category Isolators Digital Isolators
Package Tube
Product Status Active
Technology Capacitive Coupling
Type General Purpose
Isolated Power No
Channel Type Unidirectional
Voltage - Isolation 5000Vrms
Ultra Librarian 3D Model Ultra Librarian ISO7731DW CAD Model

Description

The ISO7731DW from Texas Instruments is a high-performance, reinforced triple-channel digital isolator designed to offer robust electromagnetic compatibility (EMC) and high isolation capabilities. This component is part of Texas Instruments' extensive portfolio of isolation products, tailored for applications that require high-voltage isolation and noise immunity, such as industrial automation, motor control, and power conversion systems.

Key Features

  • High Isolation Voltage: The ISO7731DW provides an isolation voltage of 5000 Vrms for 1 minute, ensuring safe operation in high-voltage environments.
  • Triple-Channel Isolation: This device includes three channels that can be configured as two forward and one reverse direction, or three forward channels, offering flexibility in design.
  • High Data Rates: With support for data rates up to 100 Mbps, the ISO7731DW is suitable for high-speed communication without compromising signal integrity.
  • Robust EMC Performance: The isolator is designed to withstand high levels of electromagnetic interference and emissions, making it ideal for harsh industrial environments.
  • Low Power Consumption: The ISO7731DW operates with low power consumption, which is critical for energy-sensitive applications.
  • Wide Temperature Range: It functions reliably over a wide temperature range from -40°C to +125°C, accommodating extreme operating conditions.

Applications

The ISO7731DW is suitable for a variety of applications where isolation is critical for safety and performance, such as:

  • Industrial automation and control systems
  • Motor drives and inverters
  • Power supplies and converters
  • Medical equipment with patient isolation

Package and Quality

The ISO7731DW comes in a compact 16-pin SOIC wide-body package, which saves board space while still providing high isolation. It is also characterized for partial discharge, which ensures long-term reliability and extends the product's life. Furthermore, the device is compliant with UL 1577, CSA, IEC 60950-1, and IEC 60601-1 regulatory standards, providing additional assurance of its safety and quality.

You May Also Be Interested in

NOVOSENSE
ISO FULL DUPLEX RS-485 TRX
Lowest to $1.8004
NOVOSENSE
6CH REINFORCED DGTL ISO
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 3KV 2CH GP 8-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 2.5KV 2CH GP 8-SOIC
Need more? Email Us
NOVOSENSE
2CH REINFORCED DGTL ISO
Need more? Email Us
NOVOSENSE
AUTO 2CH REINFORCED DGTL ISO
Need more? Email Us
NOVOSENSE
AUTO 2CH REINFORCED DGTL ISO
Need more? Email Us
NOVOSENSE
AUTO 2CH DGTL ISO
Need more? Email Us
NOVOSENSE
4CH REINFORCED DGTL ISO
Lowest to $1.3896

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess