EN
  • EN
  • DE

MIC5320-SPYMT-TR

Part No MIC5320-SPYMT-TR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 3V/3.3V 6TMLF
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 11 Weeks
Features Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TMLF® (1.6x1.6)
Manufacturer Microchip Technology
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 6-UFDFN Exposed Pad, 6-TMLF®
Case / Package 6-TMLF® (1.6x1.6)
Family Name MIC5320
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number MIC5320-SPYMT TR-ND, 576-2876-2, 1611-MIC5320-SPYMT-CT, MIC5320-SPYMTTR, 576-2876-1, 576-2876-6, 1611-MIC5320-SPYMT-DKR, 1611-MIC5320-SPYMT-DKRINACTIVE, MIC5320-SPYMTTR-ND, MIC5320-SPYMT TR, MIC5320SPYMTTR, 1611-MIC5320-SPYMT-DKR-ND
Quantity per package 5000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 884804-MIC5320-SPYMT-TR
Ultra Librarian 3D Model Ultra Librarian MIC5320-SPYMT-TR CAD Model

Description

The MIC5320-SPYMT-TR is a high-performance, dual-output Low-Dropout Regulator (LDO) designed by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This precision voltage regulator is specifically engineered to meet the needs of advanced electronic systems, providing a reliable power source with exceptional stability and efficiency.

The MIC5320-SPYMT-TR operates over an input voltage range of 2.5V to 5.5V, making it versatile for various applications. It is capable of delivering up to 150mA of output current from each of its two independent LDO channels. This component is optimized for noise-sensitive applications due to its low output noise characteristics and excellent power supply rejection ratio (PSRR).

One of the key features of this LDO is its ultra-low quiescent current, which significantly enhances battery life in portable devices. The MIC5320-SPYMT-TR also includes a thermal shutdown feature and current limit protection, ensuring safe operation under abnormal operating conditions. This makes it an ideal choice for critical applications where reliability is paramount.

The device is offered in a tiny, lead-free 6-pin 2x2mm Thin DFN package, which is a space-saving solution for compact and densely populated PCBs. The MIC5320-SPYMT-TR is also characterized for operation from -40°C to +125°C, covering the full industrial temperature range, which allows it to be used in harsh environments.

This voltage regulator is a "green" compliant product, adhering to RoHS and REACH standards, which reflects Microchip Technology's commitment to environmental responsibility. It is supplied in tape and reel packaging, designated by the "-TR" suffix, facilitating efficient assembly during the manufacturing process.

In summary, the MIC5320-SPYMT-TR from Microchip Technology is a robust, high-performance LDO that offers a compact solution for a wide range of applications, including portable devices, wireless communication, and digital electronics, where power efficiency and space constraints are critical considerations.

You May Also Be Interested in

Torex Semiconductor Ltd
IC REG LIN 1.3V 150MA SOT-25-5
Need more? Email Us
Microchip Technology
IC REG LINEAR 1.8V 1A SOT-223-3
Need more? Email Us
Torex Semiconductor Ltd
IC REG LINEAR 12V 150MA SOT89-5
Need more? Email Us
TAEJIN / HTC Korea
IC REG LINEAR 3.3V 3A TO220-3
Lowest to $0.8732
Texas Instruments
ENHANCED-PRODUCT, 500-MA, LOW-NO
Need more? Email Us
Texas Instruments
IC REG LINEAR 0.8V 500MA 6WSON
Lowest to $1.0187
Texas Instruments
300-MA HIGH-PSRR LOW-IQ LOW-DROP
Lowest to $0.0789
Toshiba Semiconductor and Storage
LDO REG IOUT: 300MA VIN: 6V VOUT
Lowest to $0.2424
MaxLinear Inc
IC REG LINEAR 5V 800MA SOT-223-3
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess