EN
  • EN
  • DE

MIC5330-MFYML-TR

Part No MIC5330-MFYML-TR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 2.8V/1.5V 0.3A 8MLF
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 2
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 1.5V, 2.8V
Dropout Voltage-Max 0.2V @ 300mA, 0.2V @ 300mA
Output Current 300mA, 300mA
Operating Supply Current 120μA to 200μA
PSRR 70dB to 65dB (1kHz to 20kHz)
Control Features Enable
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 2.8V, 1.5V
Voltage - Dropout (Typical) 0.075V @ 300mA
Mounting SMD (SMT)
Case / Package 8-MLF (2x2)
Win Source Part Number 104022-MIC5330-MFYML-TR
Ultra Librarian 3D Model Ultra Librarian MIC5330-MFYML-TR CAD Model

Description

Microchip Technology MIC5330-MFYML-TR: High-Performance Dual LDO

The MIC5330-MFYML-TR is a state-of-the-art dual linear low-dropout (LDO) voltage regulator from Microchip Technology, designed to deliver high performance in a compact package. This component is particularly well-suited for portable electronic devices where space is at a premium and efficient power management is crucial.

With its dual-channel configuration, the MIC5330-MFYML-TR can supply two distinct output voltages, which can be independently adjusted to suit the needs of various subsystems within an application. This flexibility makes it an ideal choice for powering sensitive analog and digital circuits that require different voltage levels for optimal operation.

The device features a low dropout voltage, which ensures efficient operation even when the input voltage is very close to the output voltage. This characteristic is critical for battery-operated devices, as it helps to maximize battery life by minimizing power loss. The MIC5330-MFYML-TR is capable of supplying up to 150mA of output current per channel, which is sufficient for a wide range of low-power applications.

One of the key advantages of the MIC5330-MFYML-TR is its low quiescent current, which reduces power consumption when the device is in standby mode. This is particularly beneficial for portable devices that spend a significant amount of time in a low-power state. Additionally, the LDO includes thermal shutdown and current limit features to protect the device and the load from damage due to over-temperature and over-current conditions.

The MIC5330-MFYML-TR comes in a tiny 6-pin 2x2mm MLF® package, which is ideal for space-constrained applications. The small footprint does not compromise the performance and reliability that Microchip's products are known for. As a lead (Pb)-free and RoHS-compliant component, it meets modern environmental standards, making it a responsible choice for electronic device manufacturers.

In summary, the Microchip Technology MIC5330-MFYML-TR is a highly versatile and efficient solution for power management in compact electronic devices, offering dual outputs, low power consumption, and robust protection features in a miniature package.

You May Also Be Interested in

Texas Instruments
300MA 40V 1.8A IQ LOW-DROPOUT LI
Lowest to $0.2969
Torex Semiconductor Ltd
IC REG LINEAR 12V 150MA SOT-25
Need more? Email Us
ABLIC U.S.A. Inc.
IC REG LINEAR 3V 150MA SOT23-5
Need more? Email Us
Torex Semiconductor Ltd
IC REG LINEAR 2.2V 700MA SOT-25
Need more? Email Us
Torex Semiconductor Ltd
IC REG LINEAR 2.5V 700MA SOT-25
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 5V 800MA SOT-223-3
Need more? Email Us
Torex Semiconductor Ltd
IC REG LINEAR 1.15V 500MA SOT-25
Need more? Email Us
Texas Instruments
300-MA HIGH-PSRR LOW-IQ LOW-DROP
Lowest to $0.0789
TAEJIN / HTC Korea
IC REG LINEAR 3.3V 3A TO220-3
Lowest to $0.8732

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.7842 $62.4470
80+ $1.4640 $117.1200
125+ $1.4183 $177.2875
170+ $1.3725 $233.3250
220+ $1.3268 $291.8960
295+ $1.1896 $350.9320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,700 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess