EN
  • EN
  • DE

MIC5330-SGYML-TR

Part No MIC5330-SGYML-TR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description LDO Regulator Pos 1.8V3.3V 0.3A/0.3A 8-Pin DFN EP T/R / IC REG LDO 3.3V/1.8V 0.3A 8MLF
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Reel package
Output Configuration Positive
Output Type Fixed
Number of Regulators 2
Voltage Input MAX 5.5V
Output Voltage 1.8V, 3.3V
Voltage Dropout (Maximum) 0.2V @ 300mA, 0.2V @ 300mA
Output Current 300mA, 300mA
Operating Supply Current 120μA ~ 200μA
PSRR 70dB ~ 65dB (1kHz ~ 20kHz)
Control Features Enable
Protection Features Over Current, Over Temperature
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 8-VFDFN Exposed Pad, 8-MLF
Manufacturer Package 8-MLF (2x2)
Win Source Part Number 788744-MIC5330-SGYML-TR
Popularity Medium
Supply and Demand Status Limited
Family Name MIC5330
Introduction Date April 01, 2008
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian MIC5330-SGYML-TR CAD Model

Description

Product Overview: MIC5330-SGYML-TR from Microchip Technology

The MIC5330-SGYML-TR is a high-performance, dual Low-Dropout Regulator (LDO) integrated circuit, expertly designed by Microchip Technology to provide a stable and reliable power supply for various applications. This advanced LDO is particularly suitable for portable electronic devices due to its small footprint, high efficiency, and low-noise operation.

Key Features

  • Output Voltage: The device offers dual outputs, with the ability to supply a fixed output voltage of 3.0V and 1.8V, which are common requirements for digital circuits and microcontroller-based systems.
  • High Current Capability: It can deliver up to 150mA of continuous current on each output, ensuring sufficient power for demanding applications.
  • Low Dropout Voltage: The MIC5330 features an ultra-low dropout, which makes it efficient even at low input-output voltage differentials, thereby preserving battery life in portable devices.
  • Power Good (PG) Output: This feature provides a status signal indicating when the output voltages are within their nominal range, which is essential for power sequencing and system reliability.
  • Thermal Shutdown: The built-in thermal shutdown protection safeguards the device against overheating, contributing to the overall safety and longevity of the application.
  • Current Limiting: The current limit feature protects the regulator and the load from damage in the event of a fault condition or an overload.
  • Stable with Ceramic Capacitors: The MIC5330 is designed to be stable with low-cost, space-saving ceramic capacitors, reducing the overall bill of materials and board space requirements.

Package and Availability

The MIC5330-SGYML-TR is offered in a compact, 10-pin 2x2mm MLF® package, making it an ideal choice for space-constrained applications. The 'TR' suffix indicates that the product is provided in tape and reel packaging, facilitating automated assembly processes for high-volume production.

Applications

Thanks to its dual-channel configuration, low noise, and high power supply rejection ratio (PSRR), the MIC5330-SGYML-TR is an excellent power management solution for a wide range of applications, including:

  • Mobile Phones and PDAs
  • Portable Media Players
  • Wireless LAN and Bluetooth® Modules
  • Digital Cameras and GPS Devices
  • Other Battery-Powered Devices

With its robust feature set and Microchip's proven track record in power management solutions, the MIC5330-SGYML-TR stands out as a reliable and efficient choice for designers looking to optimize their power supply design.

You May Also Be Interested in

MaxLinear Inc
IC REG LINEAR 5V 150MA SOT23-5
Lowest to $0.1310
MaxLinear Inc
IC REG LINEAR 5V 800MA SOT-223-3
Need more? Email Us
Torex Semiconductor Ltd
IC REG LINEAR 12V 150MA SOT-25
Need more? Email Us
Torex Semiconductor Ltd
IC REG LINEAR 1.15V 500MA SOT-25
Need more? Email Us
Texas Instruments
300-MA HIGH-PSRR LOW-IQ LOW-DROP
Lowest to $0.0789
Analog Devices Inc.
IC REG LINEAR 3.3V 200MA 8MSOP
Lowest to $37.8359
Texas Instruments
200-MA, NANOPOWER-IQ (25 NA), LO
Lowest to $0.6287
Rohm Semiconductor
IC REG LINEAR 1.5V 1A 8-HTSOP-J
Lowest to $2.4541
ABLIC U.S.A. Inc.
IC REG LINEAR 3V 150MA SOT23-5
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6275 $50.2000
195+ $0.5149 $100.4055
305+ $0.4988 $152.1340
415+ $0.4827 $200.3205
540+ $0.4667 $252.0180
720+ $0.4184 $301.2480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess