EN
  • EN
  • DE

MIC5332-J4YMT-TR

Part No MIC5332-J4YMT-TR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 2.5V/1.2V 0.3A 8MLF
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Cut Reel
Output Type Fixed
Number of Regulators 2
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 1.2V, 2.5V
Dropout Voltage-Max 0.24V @ 300mA, 0.24V @ 300mA
Output Current 300mA, 300mA
Operating Supply Current 50μA to 75μA
PSRR 65dB to 45dB (1kHz to 20kHz)
Control Features Enable, Power On Reset
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 2.5V, 1.2V
Voltage - Dropout (Typical) 0.12V @ 300mA
Mounting SMD (SMT)
Case / Package 8-MLF (2x2)
Win Source Part Number 104390-MIC5332-J4YMT-TR
Popularity Medium
Supply and Demand Status Balance
Quantity per package 1
Ultra Librarian 3D Model Ultra Librarian MIC5332-J4YMT-TR CAD Model

Description

The MIC5332-J4YMT-TR is a high-performance, dual 300mA LDO (Low Dropout Regulator) from Microchip Technology, designed for advanced portable devices. This regulator is known for its high power supply rejection ratio (PSRR), low noise, and low dropout voltage, making it an ideal choice for supplying clean, stable power to sensitive circuits such as RF and analog devices, microcontrollers, and digital logic.

Key Features:

  • Dual Channel: It offers two independent LDO channels, each capable of delivering up to 300mA of output current, which allows designers to use a single component for powering multiple loads.
  • Low Dropout: The MIC5332 features a low dropout voltage, ensuring efficient operation even when the input voltage is close to the output voltage, which is critical for battery-operated devices.
  • High PSRR: With a high power supply rejection ratio, this LDO effectively filters out supply noise, thus providing a cleaner voltage to sensitive components.
  • Low Noise: The design of the MIC5332 minimizes output voltage noise, a crucial factor for precision analog circuits and RF applications.
  • Stable with Ceramic Capacitors: It is stable with ceramic output capacitors, which are smaller, more reliable, and have lower equivalent series resistance (ESR) compared to tantalum or electrolytic capacitors.
  • Thermal Shutdown and Current Limit: Safety features include thermal shutdown and current limit protection, safeguarding the device and the load from damage due to overheating or overcurrent conditions.

Applications:

The MIC5332-J4YMT-TR is versatile and can be used in a wide variety of applications, such as:

  • Mobile Phones
  • Portable Media Players
  • Wireless LAN Devices
  • Handheld Gaming Consoles
  • GPS Devices
  • Cameras and Video Recorders

Its compact, thin package and high level of integration make the MIC5332-J4YMT-TR an excellent choice for space-constrained applications. The "TR" suffix indicates that this product is offered in tape and reel packaging, suitable for automated assembly processes, enhancing production efficiency for manufacturers.

With its combination of features, the MIC5332-J4YMT-TR from Microchip Technology provides a reliable, high-quality power management solution for modern electronic devices.

You May Also Be Interested in

Torex Semiconductor Ltd
IC REG LIN 1.3V 150MA SOT-25-5
Need more? Email Us
Rohm Semiconductor
IC REG LINEAR 1.5V 1A 8-HTSOP-J
Lowest to $2.4541
Renesas Electronics America
IC REG LINEAR POS ADJ 14-HTSSOP
Lowest to $0.9710
Microchip Technology
IC REG LINEAR 1.8V 1A SOT-223-3
Need more? Email Us
Texas Instruments
ENHANCED-PRODUCT, 500-MA, LOW-NO
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 5V 800MA SOT-223-3
Need more? Email Us
Torex Semiconductor Ltd
IC REG LINEAR 2.2V 700MA SOT-25
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 3.3V 200MA 8MSOP
Lowest to $37.8359
Infineon Technologies
IC REG LIN POS ADJ PG-SSOP-14-EP
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3978 $62.9010
105+ $1.1469 $120.4245
160+ $1.1111 $177.7760
215+ $1.0753 $231.1895
280+ $1.0394 $291.0320
375+ $0.9319 $349.4625
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,500 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess