EN
  • EN
  • DE

MIC5332-MNYMT-TR

Part No MIC5332-MNYMT-TR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description LDO Regulator Pos 2.8V2.85V 0.3A/0.3A 8-Pin TDFN EP T/R / IC REG LDO 2.8V/2.85V 0.3A 8MLF
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Output Configuration Positive
Output Type Fixed
Number of Regulators 2
Voltage Input MAX 5.5V
Output Voltage 2.8V, 2.85V
Voltage Dropout (Maximum) 0.24V @ 300mA, 0.24V @ 300mA
Output Current 300mA, 300mA
Operating Supply Current 50μA ~ 75μA
PSRR 65dB ~ 45dB (1kHz ~ 20kHz)
Control Features Enable, Power On Reset
Protection Features Over Current, Over Temperature
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 8-VFDFN Exposed Pad, 8-MLF
Manufacturer Package 8-MLF (2x2)
Win Source Part Number 788751-MIC5332-MNYMT-TR
Popularity Medium
Supply and Demand Status Limited
Family Name MIC5332
Introduction Date January 01, 2007
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian MIC5332-MNYMT-TR CAD Model

Description

MIC5332-MNYMT-TR from Microchip Technology

The MIC5332-MNYMT-TR is a high-performance, dual 300mA LDO (Low Dropout Regulator) designed and manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This advanced voltage regulator is suitable for a wide range of applications, particularly those requiring a high level of power efficiency and noise sensitivity, such as RF applications, portable devices, and microprocessor/microcontroller power supplies.

One of the standout features of the MIC5332-MNYMT-TR is its low dropout voltage, which allows it to maintain a stable output voltage even when the input-to-output differential is very small. This makes it an excellent choice for battery-operated devices where maximizing battery life is crucial. Furthermore, the device boasts high PSRR (Power Supply Rejection Ratio) and low quiescent current, which are essential for maintaining a clean and stable power supply in sensitive electronic systems.

The dual-channel configuration of the MIC5332-MNYMT-TR allows for two independently regulated outputs, providing designers with flexibility in powering different sections of their system. Each channel can supply up to 300mA of output current, which is ample for a variety of low-power applications.

Designed with practicality in mind, the MIC5332-MNYMT-TR comes in a compact, 10-lead 2x2mm MLF® package that is well-suited for space-constrained designs. Its temperature range of -40°C to +125°C ensures reliable operation across a broad spectrum of environmental conditions, making it a versatile choice for both commercial and industrial applications.

Other key features of the MIC5332-MNYMT-TR include thermal shutdown protection, current limit protection, and under-voltage lockout, all of which contribute to the safe and reliable operation of the end device. The device is also fully RoHS compliant and lead-free, reflecting Microchip Technology's commitment to environmental responsibility.

In summary, the MIC5332-MNYMT-TR is a robust, efficient, and versatile LDO regulator that offers designers a reliable solution for managing power in compact and noise-sensitive electronic systems.

You May Also Be Interested in

Torex Semiconductor Ltd
IC REG LINEAR 2.5V 700MA SOT-25
Need more? Email Us
Infineon Technologies
IC REG LIN POS ADJ PG-SSOP-14-EP
Need more? Email Us
Toshiba Semiconductor and Storage
LDO REG IOUT: 300MA VIN: 6V VOUT
Lowest to $0.2424
MaxLinear Inc
IC REG LINEAR 5V 800MA SOT-223-3
Need more? Email Us
Torex Semiconductor Ltd
IC REG LINEAR 1.15V 500MA SOT-25
Need more? Email Us
Microchip Technology
IC REG LINEAR 1.8V 1A SOT-223-3
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 3.3V 200MA 8MSOP
Lowest to $37.8359
Torex Semiconductor Ltd
IC REG LINEAR 12V 150MA SOT89-5
Need more? Email Us
Texas Instruments
ENHANCED-PRODUCT, 500-MA, LOW-NO
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess