EN
  • EN
  • DE

MIC5335-SFYMT-TR

Part No MIC5335-SFYMT-TR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 1.5V/3.3V 6TMLF
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 6-TMLF® (1.6x1.6)
Manufacturer Microchip Technology
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 6-UFDFN Exposed Pad, 6-TMLF®
Case / Package 6-TMLF® (1.6x1.6)
Family Name MIC5335
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number MIC5335-SFYMT TR-ND, MIC5335-SFYMT TR, MIC5335-SFYMTTR-ND, MIC5335-SFYMTTR, 1611-MIC5335-SFYMT-DKRINACTIVE, 576-4593-2, 576-4593-1, 1611-MIC5335-SFYMT-DKR-ND, 1611-MIC5335-SFYMT-CT, 1611-MIC5335-SFYMT-DKR, 576-4593-6
Quantity per package 5000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 884808-MIC5335-SFYMT-TR
Ultra Librarian 3D Model Ultra Librarian MIC5335-SFYMT-TR CAD Model

Description

The MIC5335-SFYMT-TR is a high-performance, dual linear voltage regulator from Microchip Technology. Designed to deliver outstanding regulation accuracy and low dropout voltage, this device is a perfect solution for applications requiring precise voltage control and power efficiency. It is widely used in battery-powered devices, portable media players, and other compact, mobile applications.

Key Features

  • Output Voltage: The MIC5335 offers dual outputs with a fixed output voltage option that provides stable operation and simplifies design considerations.
  • High Output Accuracy: This regulator boasts excellent output voltage accuracy, ensuring reliable performance for sensitive electronic components.
  • Low Dropout: The low dropout voltage minimizes power loss and improves efficiency, which is critical for maximizing battery life in portable devices.
  • High Current Capability: Capable of delivering up to 150mA from each output, the MIC5335 can power a wide range of components.
  • Thermal Shutdown Protection: The built-in thermal shutdown feature protects the device from overheating, enhancing its reliability and lifespan.
  • Current Limit Protection: Inbuilt current limit protection prevents damage to the regulator and the powered device in cases of overcurrent conditions.

Package and Availability

The MIC5335-SFYMT-TR is available in a compact, 6-pin Thin SOT-23 package, making it an ideal choice for space-constrained applications. The product is provided in tape and reel packaging, which facilitates efficient assembly during the manufacturing process, especially for high-volume production.

Applications

With its robust feature set, the MIC5335-SFYMT-TR is suitable for a wide array of applications, including:

  • Mobile Phones and PDAs
  • Portable Media Players
  • Wireless Modules
  • Handheld Gaming Devices
  • GPS Devices
  • Digital Cameras

As a product of Microchip Technology, a leading provider of microcontroller, mixed-signal, analog, and Flash-IP solutions, the MIC5335-SFYMT-TR stands out for its reliability and performance in demanding electronic applications.

You May Also Be Interested in

Torex Semiconductor Ltd
IC REG LIN 1.3V 150MA SOT-25-5
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 2.5V 150MA SOT23-5
Lowest to $0.1747
Microchip Technology
IC REG LINEAR 1.8V 1A SOT-223-3
Need more? Email Us
Torex Semiconductor Ltd
IC REG LINEAR 12V 150MA SOT89-5
Need more? Email Us
Texas Instruments
300MA 40V 1.8A IQ LOW-DROPOUT LI
Lowest to $0.2969
Renesas Electronics America
IC REG LIN 3.3V 150MA 14-HTSSOP
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 5V 800MA SOT-223-3
Need more? Email Us
Infineon Technologies
IC REG LIN POS ADJ PG-SSOP-14-EP
Need more? Email Us
Torex Semiconductor Ltd
IC REG LINEAR 2.5V 700MA SOT-25
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
150+ $0.3927 $58.9050
360+ $0.3222 $115.9920
560+ $0.3119 $174.6640
770+ $0.3015 $232.1550
990+ $0.2922 $289.2780
1,325+ $0.2622 $347.4150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,395 pieces
MOQ: 150 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess