EN
  • EN
  • DE

MIC5356-SCYMME

Part No MIC5356-SCYMME
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description Dual 500mA μCap Low Dropout, Micropower Linear Regulator | IC REG LINEAR 1V/3.3V 8MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Output Type Fixed
Number of Regulators 2
Voltage - Input (Maximum) 5.5V
Min/Fixed Output Voltage 1V, 3.3V
Maximum Dropout Voltage 0.8V at 500mA, 0.8V at 500mA
Output Current 500mA, 500mA
Current - Quiescent (Iq) 0.53μA
Maximum Supply Current 200μA
PSRR 60dB (1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-TSSOP, 8-MSOP Exposed Pad
Supplier Device Package 8-MSOP-EP
Family Part Number MIC5356
Manufacturer Pack Quantity 100
MSL Level 3 (168 Hours)
Win Source Part Number 1223179-MIC5356-SCYMME
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MIC5356-SCYMME CAD Model

Description

Introducing the MIC5356-SCYMME from Microchip Technology

Microchip Technology's MIC5356-SCYMME is a high-performance, dual Low Dropout Regulator (LDO) designed to deliver outstanding regulation and transient performance in a compact package. This precision voltage regulator is an ideal power management solution for advanced portable devices, where power efficiency and board space are at a premium.

Key Features

  • Output Voltage: The MIC5356-SCYMME offers adjustable output voltage, allowing for flexible design options to meet various application requirements.
  • Dual Channel: This LDO features two independent channels, providing simultaneous regulation for different voltage levels within the same device, enhancing overall system efficiency.
  • High Accuracy: With its precision output, the MIC5356-SCYMME maintains tight regulation, ensuring reliable operation of sensitive electronic components.
  • Low Dropout: The low dropout characteristic of this regulator means it can maintain regulation with a minimal difference between the input and output voltage, reducing power loss and improving battery life in portable applications.
  • Thermal Shutdown: Built-in thermal shutdown protection safeguards the device and the system from damage due to overheating.
  • Current Limit: The regulator incorporates current limit protection to prevent damage from overcurrent conditions.
  • Package: The MIC5356-SCYMME is available in a small, lead-free 10-pin 2x2mm MLF® package, perfect for space-constrained applications.

Applications

The MIC5356-SCYMME is suitable for a wide range of applications, including but not limited to:

  • Smartphones and tablets
  • Portable media players
  • Wireless peripherals
  • GPS devices
  • Medical devices
  • Other battery-powered devices

Microchip Technology's commitment to quality and performance is embodied in the MIC5356-SCYMME, making it an excellent choice for designers seeking a reliable, high-performance power management solution. Its dual-channel design, combined with its compact footprint, ensures that it meets the rigorous demands of today's cutting-edge electronic devices.

You May Also Be Interested in

Torex Semiconductor Ltd
IC REG LINEAR 2.2V 700MA SOT-25
Need more? Email Us
Richtek USA Inc.
IC REG LINEAR POS ADJ 1A 8SOP
Lowest to $1.3971
Torex Semiconductor Ltd
IC REG LINEAR 2.5V 700MA SOT-25
Need more? Email Us
Renesas Electronics America
IC REG LIN 3.3V 150MA 14-HTSSOP
Need more? Email Us
Rohm Semiconductor
IC REG LINEAR 1.5V 1A 8-HTSOP-J
Lowest to $2.4541
Texas Instruments
300MA 40V 1.8A IQ LOW-DROPOUT LI
Lowest to $0.2969
MaxLinear Inc
IC REG LINEAR 5V 800MA SOT-223-3
Need more? Email Us
Torex Semiconductor Ltd
IC REG LINEAR 12V 150MA SOT89-5
Need more? Email Us
Texas Instruments
200-MA, NANOPOWER-IQ (25 NA), LO
Lowest to $0.6287

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5879 $58.7900
240+ $0.4828 $115.8720
375+ $0.4678 $175.4250
515+ $0.4528 $233.1920
660+ $0.4377 $288.8820
885+ $0.3927 $347.5395
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,400 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess