EN
  • EN
  • DE

MIC2214-KMBML-TR

Part No MIC2214-KMBML-TR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 2.6V/2.8V 10MLF
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Reel package
Output Configuration Positive
Output Type Fixed
Number of Regulators 2
Voltage Input MAX 5.5V
Output Voltage 2.6V, 2.8V
Voltage Dropout (Maximum) 0.25V @ 150mA, 0.42V @ 300mA
Output Current 150mA, 300mA
Operating Supply Current 80μA
PSRR 60dB ~ 40dB (1KHz ~ 20kHz)
Control Features Enable, Power On Reset
Protection Features Over Current, Over Temperature
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 10-VFDFN Exposed Pad, 10-MLF
Manufacturer Package 10-MLF (3x3)
Win Source Part Number 788484-MIC2214-KMBML-TR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MIC2214-KMBML-TR CAD Model

Description

Product Overview: MIC2214-KMBML-TR from Microchip Technology

The MIC2214-KMBML-TR is a high-performance, dual-channel power management integrated circuit (PMIC) designed and manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This PMIC is specifically engineered to meet the stringent power requirements of portable electronic devices such as smartphones, tablets, and other battery-operated gadgets.

Key Features and Benefits

  • Dual LDO Regulators: The MIC2214-KMBML-TR includes two low-dropout (LDO) linear regulators that provide stable and noise-free voltage outputs, which are critical for maintaining the performance and longevity of sensitive electronic components.
  • High Accuracy: The output voltage accuracy is ±2%, ensuring precise power delivery and optimal system performance.
  • Low Quiescent Current: This PMIC is designed for power-sensitive applications with a low quiescent current that extends battery life, making it an ideal choice for portable devices.
  • Thermal and Over-Current Protection: Built-in safety features include thermal shutdown and current limit protection, which safeguard the device and the system from damage due to overheating and over-current conditions.
  • Power Good (PG) Output: The MIC2214-KMBML-TR provides a power good output signal for each LDO, which can be used for power sequencing and system reliability checks.
  • Small Footprint: The device comes in a compact, 10-pin 2x2mm MLF® package, making it suitable for space-constrained applications.

Applications

The MIC2214-KMBML-TR is versatile and can be used in a variety of applications where dual power rails and minimal power consumption are essential. These applications include, but are not limited to:

  • Mobile Phones and Smart Devices
  • Portable Media Players
  • Wireless Peripherals
  • Handheld Gaming Consoles
  • GPS and Navigation Systems

With its robust design and comprehensive feature set, the MIC2214-KMBML-TR from Microchip Technology is a reliable power management solution that ensures the efficient operation of dual-supply electronic systems. Its integration into your product designs can contribute to enhanced performance, extended battery life, and overall system reliability.

You May Also Be Interested in

Torex Semiconductor Ltd
IC REG LINEAR 1.15V 500MA SOT-25
Need more? Email Us
Rohm Semiconductor
IC REG LINEAR 1.5V 1A 8-HTSOP-J
Lowest to $2.4541
Texas Instruments
IC REG LINEAR 0.8V 500MA 6WSON
Lowest to $1.0187
Renesas Electronics America
IC REG LIN 3.3V 150MA 14-HTSSOP
Need more? Email Us
TAEJIN / HTC Korea
IC REG LINEAR 3.3V 3A TO220-3
Lowest to $0.8732
Texas Instruments
300-MA HIGH-PSRR LOW-IQ LOW-DROP
Lowest to $0.0789
Texas Instruments
200-MA, NANOPOWER-IQ (25 NA), LO
Lowest to $0.6287
Torex Semiconductor Ltd
IC REG LINEAR 12V 150MA SOT89-5
Need more? Email Us
Toshiba Semiconductor and Storage
LDO REG IOUT: 300MA VIN: 6V VOUT
Lowest to $0.2424

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5558 $62.2320
95+ $1.2767 $121.2865
145+ $1.2367 $179.3215
195+ $1.1968 $233.3760
250+ $1.1570 $289.2500
335+ $1.0372 $347.4620
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 42 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess