EN
  • EN
  • DE

MIC5320-LLYML-TR

Part No MIC5320-LLYML-TR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description LDO Regulator Pos 2.7V2.7V 0.15A/0.15A 6-Pin DFN EP T/R / IC REG LDO 2.7V 0.15A 6MLF
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Reel package
Output Configuration Positive
Output Type Fixed
Number of Regulators 2
Voltage Input MAX 5.5V
Output Voltage 2.7V, 2.7V
Voltage Dropout (Maximum) 0.1V @ 150mA, 0.1V @ 150mA
Output Current 150mA, 150mA
Operating Supply Current 120μA ~ 190μA
PSRR 65dB ~ 45dB (1kHz ~ 20kHz)
Control Features Enable
Protection Features Over Current, Over Temperature
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 6-WFDFN Exposed Pad, 6-MLF
Manufacturer Package 6-MLF (1.6x1.6)
Win Source Part Number 788733-MIC5320-LLYML-TR
Popularity Medium
Supply and Demand Status Limited
Family Name MIC5320
Introduction Date July 01, 2006
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian MIC5320-LLYML-TR CAD Model

Description

Product Overview: MIC5320-LLYML-TR

The MIC5320-LLYML-TR is a high-performance, dual Low-Dropout Regulator (LDO) integrated circuit from Microchip Technology, designed to provide precise voltage regulation with low noise, high ripple rejection, and low quiescent current. This makes it an ideal choice for battery-powered devices, where power efficiency and longevity are critical. The device is available in a compact, leadless 10-pin 2x2mm MLF® package, which is suitable for space-constrained applications.

Key Features

  • Output Voltage: The MIC5320 provides dual outputs with fixed and adjustable voltage options, ensuring versatility for different application requirements. The fixed output can be as low as 1.0V, while the adjustable output ranges from 1.0V to 3.3V.
  • High Accuracy: The output accuracy is ±2%, which allows for precise voltage regulation, essential for sensitive electronic components.
  • Low Dropout: With a very low dropout voltage of typically 35mV at 150mA, this LDO can operate effectively even when the input voltage is close to the output voltage, maximizing battery life.
  • Current Capability: Each regulator can deliver up to 150mA of continuous current, making it suitable for a range of low-power applications.
  • Low Quiescent Current: The typical quiescent current is only 33µA, which minimizes power consumption when the device is in idle mode.
  • Thermal Shutdown and Current Limit: Built-in safety features include thermal shutdown and current limit protection, which help prevent damage to the device under abnormal operating conditions.
  • Stable with Ceramic Capacitors: The MIC5320 is stable with ceramic output capacitors, which are smaller, more reliable, and have lower equivalent series resistance (ESR) compared to electrolytic capacitors.

Applications

The MIC5320-LLYML-TR is ideal for a variety of applications that require efficient power management. These include portable devices such as smartphones, tablets, and cameras, as well as other electronic products like wireless headsets, GPS devices, and medical devices. Its high performance and small footprint also make it suitable for use in IoT devices, where space is at a premium and power efficiency is paramount.

Overall, the MIC5320-LLYML-TR from Microchip Technology represents a reliable and versatile power management solution that meets the stringent requirements of modern electronic devices.

You May Also Be Interested in

Torex Semiconductor Ltd
IC REG LINEAR 1.15V 500MA SOT-25
Need more? Email Us
Texas Instruments
300MA 40V 1.8A IQ LOW-DROPOUT LI
Lowest to $0.2969
Torex Semiconductor Ltd
IC REG LINEAR 2.5V 700MA SOT-25
Need more? Email Us
Toshiba Semiconductor and Storage
LDO REG IOUT: 300MA VIN: 6V VOUT
Lowest to $0.2424
Microchip Technology
IC REG LINEAR 1.8V 500MA 6TMLF
Lowest to $3.0560
Texas Instruments
IC REG LINEAR 1V 500MA 6WSON
Lowest to $0.5821
Infineon Technologies
IC REG LIN POS ADJ PG-SSOP-14-EP
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 5V 800MA SOT-223-3
Need more? Email Us
Infineon Technologies
IC REG LIN POS ADJ PG-SSOP-14-EP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess