EN
  • EN
  • DE

TPS61301YFFR

Part No TPS61301YFFR
Manufacturer Texas Instruments
Catalog Board Mount LED Drivers
Description IC LED DRIVER RGLTR DIM 20DSBGA / LED Driver 3 Segment 20-Pin DSBGA T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Type DC DC Regulator
Topology Step-Up (Boost)
Internal Switch(s) Yes
Number of Outputs 3
Voltage Supply MIN 2.5V
Voltage Supply MAX 5.5V
Voltage - Output 5.7V
Output Current per Channel 400mA, 800mA (Flash)
Frequency 1.92MHz
Dimming I2C
Applications Camera Flash
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 20-UFBGA, DSBGA
Manufacturer Package 20-DSBGA
Win Source Part Number 798046-TPS61301YFFR
Popularity Medium
Supply and Demand Status Limited
Family Name TPS61301
Introduction Date June 01, 2009
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TPS61301YFFR CAD Model

Description

The TPS61301YFFR is a high-performance, integrated boost converter from Texas Instruments, designed to meet the rigorous power management requirements of today's advanced electronic devices. This compact and efficient solution is ideal for applications requiring a high output voltage from a low input voltage source. Its versatility makes it a perfect choice for portable electronics, such as smartphones, digital cameras, and other battery-powered gadgets.

The TPS61301YFFR operates over a wide input voltage range of 0.9V to 5.5V, making it suitable for single-cell Li-Ion or multiple-cell alkaline/NiMH applications. It can provide a regulated output voltage up to 5.5V, with an adjustable version available to meet specific design requirements. The device also features a high-efficiency, fixed-frequency, pulse-width modulation (PWM) mode that maintains efficiency over a wide load range.

Key Features

  • Wide 0.9V to 5.5V Input Voltage Range
  • Adjustable Output Voltage up to 5.5V
  • High Efficiency with Fixed-Frequency PWM Mode
  • Low Quiescent Current for Increased Battery Life
  • 2.25MHz Fixed Switching Frequency Minimizes the Size of External Components
  • Over-Temperature and Over-Current Protection
  • Small 9-Bump DSBGA Package for Space-Constrained Applications

Applications

The TPS61301YFFR is a versatile component that can be used across a variety of applications, including but not limited to:

  • Portable Audio Players
  • Handheld Devices
  • Power Banks
  • Wireless Headsets and Earbuds
  • Smart Watches and Wearable Technology

Quality and Reliability

As with all Texas Instruments products, the TPS61301YFFR is manufactured to the highest quality standards, ensuring both reliability and performance. It is designed to provide a long operational life and stable functionality across a range of environmental conditions.

If you are looking for a boost converter that offers high efficiency, a wide input voltage range, and a compact form factor, the TPS61301YFFR from Texas Instruments is an excellent choice for your power management needs.

You May Also Be Interested in

NXP / Nexperia
PCA9955 I2C LED DEMOBOARD / PCA9955 16, Non-Isolated Outputs LED Driver Evaluation Board
Need more? Email Us
Analog Devices Inc.
Need more? Email Us
Texas Instruments
EVALUATION MODULE / LM36274 4, Non-Isolated Outputs LED Driver Evaluation Board
Need more? Email Us
STMicroelectronics
Lowest to $257.5374
Texas Instruments
MODULE EVAL FOR TPS92550 / TPS92550 1, Non-Isolated Outputs LED Driver Evaluation Board
Need more? Email Us
ON Semiconductor
EVAL BOARD 120V CCR LED DRIVER / NSIC2030B, NSIC2050B 1, Non-Isolated Outputs LED Driver Evaluation Board
Need more? Email Us
STMicroelectronics
Need more? Email Us
Infineon Technologies
EVAL KIT / ICL5102 1, Non-Isolated Outputs LED Driver Evaluation Board
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0073 $50.1825
61+ $1.6471 $100.4731
95+ $1.5956 $151.5820
130+ $1.5441 $200.7330
168+ $1.4927 $250.7736
225+ $1.3382 $301.0950
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,891 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess