EN
  • EN
  • DE

LM36274EVM

Part No LM36274EVM
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description EVALUATION MODULE  /  LM36274 4, Non-Isolated Outputs LED Driver Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - LED Drivers
Mfr Texas Instruments
Package Bulk
Outputs and Type 4, Non-Isolated
Voltage - Input 2.7V ~ 5V
Supplied Contents Board(s)
Utilized IC / Part LM36274
Base Product Number LM36274
RoHS Status Not applicable
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Other Names 296-43991
Standard Package 1
Win Source Part Number 1069993-LM36274EVM
Ultra Librarian 3D Model Ultra Librarian LM36274EVM CAD Model

Description

Product Overview: LM36274EVM - Texas Instruments

The LM36274EVM from Texas Instruments is a comprehensive evaluation module designed to demonstrate the capabilities of the LM36274, a highly efficient, dual-string white LED driver that is optimized for backlighting LCD panels. This evaluation module is an essential tool for engineers and designers who wish to test the performance and functionality of the LM36274 in a real-world scenario before integrating it into their projects.

Key Features

  • Wide Input Voltage Range: The LM36274EVM operates over a broad input voltage range, accommodating various power supply conditions.
  • Dual-String LED Driver: It supports two LED strings, providing flexibility in controlling multiple backlight arrays.
  • High Efficiency: With an integrated boost converter, the LM36274EVM ensures efficient power conversion, which is critical for battery-powered applications.
  • Programmable Dimming: The module offers programmable dimming control, enabling precise brightness adjustment to suit user preferences or ambient light conditions.
  • Thermal Protection: Built-in thermal shutdown functionality protects the device from overheating, ensuring reliable operation under various conditions.

Applications

The LM36274EVM is ideally suited for a range of applications, particularly those requiring efficient backlighting solutions. Key applications include:

  • Smartphones
  • Tablets
  • Notebook Computers
  • Automotive Displays
  • Portable Media Players

Design and Development Support

The LM36274EVM provides engineers with a robust platform for testing and development. It comes with comprehensive documentation, including a user guide, schematic diagrams, and bill of materials (BOM), which streamline the design process and reduce time to market.

Ordering and Availability

To facilitate immediate design and development, the LM36274EVM can be ordered directly from Texas Instruments or through authorized distributors. Detailed availability and pricing information can be accessed through the Texas Instruments website or by contacting their sales representatives.

You May Also Be Interested in

Microchip Technology
Constant Current Boost Controller for Driving High Power LEDs | IC LED DRIVER CTRLR DIM 10MSOP
Need more? Email Us
Diodes Incorporated
IC LED DRIVER CTRLR DIM 16QFN
Lowest to $4.8972
Texas Instruments
IC LED DRVR RGLTR DIM 1A 16DSBGA
Lowest to $0.1970
STMicroelectronics
LED Driver 10000uA Supply Current 24-Pin TSSOP T/R / IC LED DRVR LIN DIM 40MA 24TSSOP
Lowest to $3.3365
Allegro MicroSystems, LLC
Fully integrated 42 V MOSFET for boost converter | QUAD STRING BOOST LED DRIVER FOR
Lowest to $1.9500
ON Semiconductor
IC LED DRVR RGLTR DIM 1.5A 8DFN
Lowest to $1.1220
Monolithic Power Systems Inc.
LED Driver 6 Segment 6-Pin TSOT-23 T/R / IC LED DRIVER
Lowest to $0.2691
Texas Instruments
IC LED DRVR RGLTR DIM 30MA 20QFN
Lowest to $3.9307
Maxim Integrated
IC LED DRIVER CTRLR DIM 16TSSOP
Lowest to $5.9436

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess