EN
  • EN
  • DE

74AHC574PW

Part No 74AHC574PW
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description Octal D-type flip-flop; positive edge-trigger; 3-state
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1130693-74AHC574PW
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74AHC574PW CAD Model

Description

The 74AHC574PW is a high-speed Si-gate CMOS device from NXP Semiconductors, known for its robust performance and reliability. This particular component is part of the 74AHC family, which is designed to operate at lower voltages with higher speed and better power efficiency compared to their predecessors.

Key Features

  • Octal D-Type Flip-Flop: The device contains eight edge-triggered flip-flops with individual D-type inputs and 3-state true outputs.
  • Wide Operating Voltage: It operates across a wide voltage range from 2.0V to 5.5V, making it suitable for interfacing with both 3.3V and 5V logic levels.
  • High-Speed Performance: The 74AHC574PW offers fast propagation delays and high clock frequencies, which is ideal for high-speed applications.
  • Power-Down Protection: Inputs include a bus-hold feature, providing a low-power solution for holding unused or floating data inputs at a valid logic level.
  • Low Power Consumption: Its CMOS technology ensures low quiescent power dissipation, yet is capable of driving high output currents.
  • Pin and Function Compatibility: The device is fully pin-compatible with other standard logic families, facilitating easy integration into existing designs.

Applications

The 74AHC574PW is versatile and can be used in a wide array of electronic applications. It is particularly useful in:

  • Buffering and storage applications
  • Communication systems
  • Data management
  • Registers
  • Industrial control systems

Package and Quality

The device is available in a TSSOP20 (Thin Shrink Small Outline Package) which is suitable for surface-mounted design, offering a compact footprint for space-constrained applications. NXP's commitment to quality ensures that the 74AHC574PW meets strict industry standards for performance and reliability.

Conclusion

In summary, the 74AHC574PW from NXP Semiconductors is a high-quality, high-performance octal D-type flip-flop that is an excellent choice for designers looking to incorporate reliable data storage and transfer capabilities in their digital systems. Its compatibility with both 3.3V and 5V logic levels, along with its low power consumption and high-speed operation, make it a versatile component suitable for a broad range of applications.

You May Also Be Interested in

NXP / Nexperia
IC MPU MPC83XX 400MHZ 668BGA
Lowest to $123.1344
Lattice Semiconductor Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us
Texas Instruments
Need more? Email Us
Mini-Circuits
Need more? Email Us
Analog Devices Inc.
Lowest to $18.2138
Rohm Semiconductor
Need more? Email Us
RF Micro Devices
Lowest to $2.8390
Vishay
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
260+ $0.2225 $57.8500
635+ $0.1826 $115.9510
980+ $0.1769 $173.3620
1,350+ $0.1712 $231.1200
1,745+ $0.1656 $288.9720
2,340+ $0.1483 $347.0220
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,000 pieces
MOQ: 260 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess