EN
  • EN
  • DE

MIC5366-2.85YC5-TR

Part No MIC5366-2.85YC5-TR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description LDO Regulator Pos 2.85V 0.15A 5-Pin SC-70 T/R / IC REG LDO 2.85V 0.15A SC70-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Reel package
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage Input MAX 5.5V
Output Voltage 2.85V
Voltage Dropout (Maximum) 0.31V @ 150mA
Output Current 150mA
Operating Supply Current 39μA
PSRR 80dB ~ 65dB (1kHz ~ 10kHz)
Control Features Enable
Protection Features Over Current, Over Temperature
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 5-TSSOP, SC-70-5, SOT-353
Manufacturer Package SC-70-5
Win Source Part Number 788763-MIC5366-2.85YC5-TR
Popularity Medium
Supply and Demand Status Balance
Family Name MIC5366
Introduction Date August 01, 2008
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian MIC5366-2.85YC5-TR CAD Model

Description

Product Overview: MIC5366-2.85YC5-TR

The MIC5366-2.85YC5-TR is a high-performance, efficient linear voltage regulator designed and manufactured by Microchip Technology. This compact regulator is optimized for portable electronic devices, where space constraints and power efficiency are critical considerations. Its primary function is to maintain a stable output voltage of 2.85V, which is essential for ensuring the reliable operation of sensitive electronic circuits.

Key Features

  • Output Voltage: Precisely regulated 2.85V output, ideal for consistent power delivery to various components.
  • High Accuracy: Features tight output voltage accuracy, which is crucial for powering sensitive electronics that require stable voltage levels.
  • Low Dropout: Designed with a low dropout voltage, the MIC5366-2.85YC5-TR can maintain output regulation with minimal difference between the input and output voltages, enhancing efficiency.
  • Current Capability: Capable of delivering up to 150mA of continuous output current, suitable for a wide range of applications.
  • Thermal Shutdown: Integrated thermal shutdown protection ensures the device operates within safe temperature limits, preventing damage from overheating.
  • Current Limiting: Built-in current limiting protects the device and the load from excessive current draw.
  • Package: Available in a compact, 5-pin SC-70 package, making it an ideal choice for space-constrained applications.

Applications

The MIC5366-2.85YC5-TR is versatile and can be used in a variety of applications, including but not limited to:

  • Mobile Phones
  • Personal Digital Assistants (PDAs)
  • Portable Media Players
  • Wireless Modules
  • Handheld Instruments

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the MIC5366-2.85YC5-TR is no exception. This product is manufactured to stringent standards, ensuring high reliability and performance in demanding environments. The device is also available in a tape and reel format (TR suffix), which facilitates efficient automated assembly for high-volume production.

Whether you're designing a new portable device or looking to improve the power management in an existing application, the MIC5366-2.85YC5-TR offers a balance of performance, size, and reliability that makes it an excellent choice for your voltage regulation needs.

You May Also Be Interested in

MaxLinear Inc
IC REG LINEAR 2.5V 150MA SOT23-5
Lowest to $0.1747
Richtek USA Inc.
IC REG LINEAR POS ADJ 1A 8SOP
Lowest to $1.3971
Texas Instruments
300MA 40V 1.8A IQ LOW-DROPOUT LI
Lowest to $0.2969
Infineon Technologies
IC REG LIN POS ADJ PG-SSOP-14-EP
Need more? Email Us
Rohm Semiconductor
IC REG LINEAR 1.5V 1A 8-HTSOP-J
Lowest to $2.4541
ABLIC U.S.A. Inc.
IC REG LINEAR 3V 150MA SOT23-5
Need more? Email Us
Texas Instruments
200-MA, NANOPOWER-IQ (25 NA), LO
Lowest to $0.6287
Renesas Electronics America
IC REG LINEAR POS ADJ 14-HTSSOP
Lowest to $0.9710
Texas Instruments
ENHANCED-PRODUCT, 500-MA, LOW-NO
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess