EN
  • EN
  • DE

MIC5514-3.0YMT-TR

Part No MIC5514-3.0YMT-TR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 3V 300MA 6TDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-TDFN (1.6x1.6)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear
Manufacturer Microchip Technology
Packaging Reel - TR
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) 5.5V
Voltage - Output (Min/Fixed) 3V
Voltage Dropout (Max) 0.38V @ 300mA
Current - Output 300mA
Current - Quiescent (Iq) 55 µA
Current - Supply (Max) 65 µA
PSRR 65dB (1kHz)
Control Features Enable
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 6-UFDFN Exposed Pad
Supplier Device Package 6-TDFN (1.6x1.6)
Base Product Number MIC5514
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 576-4432-6,1611-MIC5514-3.0YMT-DKR-ND,1611-MIC5514-3.0YMT-DKR,1611-MIC5514-3.0YMT-DKRINACTIVE,MIC5514-3.0YMT TR,576-4432-1,1611-MIC5514-3.0YMT-CT,576-4432-2
Standard Package 5,000
Win Source Part Number 1316494-MIC5514-3.0YMT-TR
Ultra Librarian 3D Model Ultra Librarian MIC5514-3.0YMT-TR CAD Model

Description

Product Overview: MIC5514-3.0YMT-TR from Microchip Technology

The MIC5514-3.0YMT-TR is a high-performance, low-dropout voltage regulator (LDO) designed and manufactured by Microchip Technology. This LDO is specifically engineered to provide a stable and reliable power supply, making it an ideal choice for sensitive electronic applications where voltage precision is critical. With its fixed output voltage of 3.0 volts and an ability to source up to 300mA of output current, it is well-suited for powering low-power microcontrollers, sensors, and other digital ICs.

Key Features

  • Output Voltage: Fixed 3.0V with high accuracy.
  • Output Current: Capable of delivering up to 300mA.
  • Low Dropout: Minimal voltage drop across the regulator ensures efficient operation.
  • High PSRR: Excellent power supply rejection ratio helps in maintaining output voltage stability against fluctuations in the input supply.
  • Thermal Shutdown: Integrated thermal shutdown feature protects the device from overheating.
  • Current Limiting: Built-in current limit to safeguard the regulator and the load from overcurrent conditions.
  • Package: Available in a compact and RoHS-compliant 4-pin 1.2mm x 1.6mm Thin DFN package.

Applications

The MIC5514-3.0YMT-TR is versatile and can be used in a broad range of applications. Its performance characteristics make it suitable for battery-powered devices, portable electronics, and wireless modules. Additionally, it is an excellent choice for IoT devices, wearables, and medical devices where power efficiency and space constraints are of paramount importance.

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the MIC5514-3.0YMT-TR is no exception. It is designed to meet high standards of reliability and performance, ensuring that it operates effectively over a wide range of temperatures and conditions. The device is also fully compliant with industry quality standards, making it a dependable choice for critical and demanding applications.

Ordering Information

The product is available in tape and reel packaging, denoted by the "-TR" suffix, facilitating easy integration into automated manufacturing processes. For detailed specifications and ordering information, customers can access the Microchip Technology website or contact their local Microchip sales representative.

You May Also Be Interested in

Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess