EN
  • EN
  • DE

MIC5801YWM-TR

Part No MIC5801YWM-TR
Manufacturer Microchip Technology
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR DRIVER BIPOLAR 1:1 24SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 13 Weeks
Manufacturer Microchip Technology
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 24-SOIC (0.295", 7.50mm Width)
Case / Package 24-SOIC
Family Name MIC5801
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number MIC5801YWMTR, MIC5801YWM TR-ND, MIC5801YWM TR, MIC5801YWM-CT, MIC5801YWMTR-ND, MIC5801YWM-DKR
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 927136-MIC5801YWM-TR
Ultra Librarian 3D Model Ultra Librarian MIC5801YWM-TR CAD Model

Description

Product Overview: MIC5801YWM-TR by Microchip Technology

The MIC5801YWM-TR is a high-performance integrated circuit designed and manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This device is part of the MIC5801 series and is specifically crafted to address the needs of driving relays, lamps, and other high-current loads in a variety of applications, including industrial, automotive, and consumer electronics.

Key Features

  • Output Type: The MIC5801YWM-TR features an 8-bit serial-input, latched driver, which allows for the direct control of output drivers from a microcontroller or other serial input.
  • Voltage Range: It operates at a voltage range that supports various systems, making it a versatile choice for designers.
  • High Current Drive: Each output can sink a high current, which is ideal for directly driving loads like relays and lamps without the need for additional power transistors.
  • Integrated Clamp Diodes: The inclusion of clamp diodes provides protection against inductive kickback when driving inductive loads, enhancing the reliability and longevity of the device.
  • Package Type: The MIC5801YWM-TR comes in a surface-mount package, which is suitable for automated assembly processes and helps in reducing the overall size of the end product.

Applications

The MIC5801YWM-TR is engineered to be a flexible solution for a wide array of applications. Its high-current driving capability and built-in protection features make it an excellent choice for:

  • Industrial control systems
  • Automotive electronics
  • Home automation
  • LED displays
  • Peripheral drivers

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the MIC5801YWM-TR is no exception. It is built to meet high standards of performance and reliability, ensuring that it can withstand the demanding conditions of industrial and automotive environments. With the backing of Microchip's customer support and technical expertise, designers can integrate this driver into their systems with confidence, benefiting from its robustness and ease of use.

You May Also Be Interested in

Infineon Technologies
PROGRAMMABLE CURRENT SENSING HIGH SIDE SWITCH | IC SWITCH HI-SIDE 1CH TO-220-5
Need more? Email Us
Toshiba Semiconductor and Storage
IC PWR SWITCH N-CHAN 1:1 18SOP
Need more? Email Us
Richtek USA Inc.
IC PWR SWITCH N-CHAN 1:1 SOT23-3
Lowest to $0.3531
Freescale Semiconductor - NXP
HIGH-SIDE SWITCH, 36V, DUAL 22MO
Need more? Email Us
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 6DSBGA
Need more? Email Us
Monolithic Power Systems Inc.
IC PWR SWTCH N-CHAN 1:1 TSOT23-8
Need more? Email Us
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8WSON
Lowest to $0.7343
Vishay
IC PWR SWITCH N-CHAN 1:1 4WCSP
Lowest to $4.2958
ON Semiconductor
IC PWR SWITCH P-CHAN 1:1 5TSOP
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.6099 $53.2693
17+ $6.2440 $106.1480
25+ $6.0489 $151.2225
35+ $5.8538 $204.8830
45+ $5.6586 $254.6370
60+ $5.0733 $304.3980
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,190 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess